THK America, Inc. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Page: 1 10 20 26 27 28 29 30 31 32
Product Name Notes
Cylinder Type of light-weight and cost effective actuator. More detailed specifications are available in our digital catalog.
More Configurations Available Please contact tossales@thk.com for positioning pin holes, metal stoppers, side grease nipples, surface coating & clean room grease.
Optimal for high speed and long stroke. More detailed specifications are available in our digital catalog.
Slider Type of light-weight and cost effective actuator. More detailed specifications are available in our digital catalog.
Stepper Drive Controller for ES/EC Actuator. For Single Axis/Position Type. Use PC setup tool D-STEP to access many useful functions. More detailed specifications are available in our digital catalog.

<< Prev