PHD, Inc. Electric IP69K Cylinder ECP

Description
PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments. Three models are available: Base Model Designed for applications in high pressure and high temperature washdown environments 300 grade stainless steel body and rod with aluminum head and motor mount Your Motor, Your Way USDA Certified for Product Splash Zone (-Y8 Option)) Designed for food processing industry splash zone and caustic washdown applications All external surfaces are 300 grade stainless steel USDA certified for splash zone environments in all orientations Limited Your Motor, Your Way with USDA certification* USDA Certified for Product Contact Zone (-Y91 Option)) Designed for food processing industry product contact zones requiring caustic washdown All external surfaces are 300 grade stainless steel USDA certified for product contact and over product Includes external rod wiper and sanitary tray for over product applications Limited Your Motor, Your Way with USDA certification* * USDA Certification from PHD requires an -M Motor Code option with the -Y8 and -Y91 models.
Datasheet
Description
PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments. Three models are available: Base Model Designed for applications in high pressure and high temperature washdown environments 300 grade stainless steel body and rod with aluminum head and motor mount Your Motor, Your Way USDA Certified for Product Splash Zone (-Y8 Option)) Designed for food processing industry splash zone and caustic washdown applications All external surfaces are 300 grade stainless steel USDA certified for splash zone environments in all orientations Limited Your Motor, Your Way with USDA certification* USDA Certified for Product Contact Zone (-Y91 Option)) Designed for food processing industry product contact zones requiring caustic washdown All external surfaces are 300 grade stainless steel USDA certified for product contact and over product Includes external rod wiper and sanitary tray for over product applications Limited Your Motor, Your Way with USDA certification* * USDA Certification from PHD requires an -M Motor Code option with the -Y8 and -Y91 models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric IP69K Cylinder - ECP - PHD, Inc.
Fort Wayne, IN, USA
Electric IP69K Cylinder
ECP
Electric IP69K Cylinder ECP
PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments. Three models are available: Base Model Designed for applications in high pressure and high temperature washdown environments 300 grade stainless steel body and rod with aluminum head and motor mount Your Motor, Your Way USDA Certified for Product Splash Zone (-Y8 Option)) Designed for food processing industry splash zone and caustic washdown applications All external surfaces are 300 grade stainless steel USDA certified for splash zone environments in all orientations Limited Your Motor, Your Way with USDA certification* USDA Certified for Product Contact Zone (-Y91 Option)) Designed for food processing industry product contact zones requiring caustic washdown All external surfaces are 300 grade stainless steel USDA certified for product contact and over product Includes external rod wiper and sanitary tray for over product applications Limited Your Motor, Your Way with USDA certification* * USDA Certification from PHD requires an -M Motor Code option with the -Y8 and -Y91 models.

PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments.

Three models are available:

Base Model

  • Designed for applications in high pressure and high temperature washdown environments
  • 300 grade stainless steel body and rod with aluminum head and motor mount
  • Your Motor, Your Way

USDA Certified for Product Splash Zone (-Y8 Option))

  • Designed for food processing industry splash zone and caustic washdown applications
  • All external surfaces are 300 grade stainless steel
  • USDA certified for splash zone environments in all orientations
  • Limited Your Motor, Your Way with USDA certification*

USDA Certified for Product Contact Zone (-Y91 Option))

  • Designed for food processing industry product contact zones requiring caustic washdown
  • All external surfaces are 300 grade stainless steel
  • USDA certified for product contact and over product
  • Includes external rod wiper and sanitary tray for over product applications
  • Limited Your Motor, Your Way with USDA certification*

* USDA Certification from PHD requires an -M Motor Code option with the -Y8 and -Y91 models.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Actuators
Product Number ECP
Product Name Electric IP69K Cylinder
Actuation Type Electrical
Stroke or X-Axis Travel 19.68 to 29.53 inch (500 to 750 mm)
Rated Speed 2.4 to 78.7 in/sec (3.66 to 120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 1774492 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.5748 in/sec (0.8760 m/min)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Actuators - Linear Actuators - GL15N-058-HV-B10Q-A-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.9 inch (353 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 132 lbs (60 kg)
View Details