PHD, Inc. Electric Cylinder ECV

Description
The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A large choice of cylinder mounting accessories is available to simplify machine design. The Series ECVA provides a non-rotating rod design, whereas the lower cost Series ECVR has a rotating rod for applications where rod rotation is prevented by the attached load or tooling. This actuator also features Your Motor, Your Way - a configurable system that allows the customer to easily power the unit with the motor and controls of their choice. Motors are mountable in an inline or foldback configuration Advantages: High performance design while providing user the choice of motor brand and type desired. ISO/VDMA cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.
Datasheet
Description
The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A large choice of cylinder mounting accessories is available to simplify machine design. The Series ECVA provides a non-rotating rod design, whereas the lower cost Series ECVR has a rotating rod for applications where rod rotation is prevented by the attached load or tooling. This actuator also features Your Motor, Your Way - a configurable system that allows the customer to easily power the unit with the motor and controls of their choice. Motors are mountable in an inline or foldback configuration Advantages: High performance design while providing user the choice of motor brand and type desired. ISO/VDMA cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Cylinder - ECV - PHD, Inc.
Fort Wayne, IN, USA
Electric Cylinder
ECV
Electric Cylinder ECV
The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A large choice of cylinder mounting accessories is available to simplify machine design. The Series ECVA provides a non-rotating rod design, whereas the lower cost Series ECVR has a rotating rod for applications where rod rotation is prevented by the attached load or tooling. This actuator also features Your Motor, Your Way - a configurable system that allows the customer to easily power the unit with the motor and controls of their choice. Motors are mountable in an inline or foldback configuration Advantages: High performance design while providing user the choice of motor brand and type desired. ISO/VDMA cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.

The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A large choice of cylinder mounting accessories is available to simplify machine design.

The Series ECVA provides a non-rotating rod design, whereas the lower cost Series ECVR has a rotating rod for applications where rod rotation is prevented by the attached load or tooling. This actuator also features Your Motor, Your Way - a configurable system that allows the customer to easily power the unit with the motor and controls of their choice. Motors are mountable in an inline or foldback configuration

Advantages: High performance design while providing user the choice of motor brand and type desired. ISO/VDMA cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Actuators
Product Number ECV
Product Name Electric Cylinder
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 15.75 to 39.37 inch (400 to 1000 mm)
Rated Speed 0.5906 to 78.74 in/sec (0.9000 to 120 m/min)
Drive Type Lead Screw/ACME Screw (optional feature); Ball Screw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuators/Cylinders - 2171-ELGR-TB-35-500-0H-ND - DigiKey
Specs
Stroke or X-Axis Travel 19.68 inch (500 mm)
Rated Speed 118 in/sec (179 m/min)
Rated Force 11.24 lbs (5.1 kg)
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details