Parker Hannifin / Automation / Pneumatic - Europe P1V-S Series P1V-S008A0700

Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors

Suppliers

Company
Product
Description
Supplier Links
P1V-S Series P1V-S008A0700
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
  • All stainless steel design
  • Power from 0,02kW to 1,2kW
  • ATEX approved from 0,12kW to 1,2kW
  • For arduos applications
  • No-lube intermittent operation as standard
  • External seals in fluor rubber (FPM)
  • Ideal for food industry applications (shape and FDA approved grease)
  • 0,2kW and 0,3kW Brakemotors for higher safety
  • Drilling, milling and grinding motors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Motors
Product Number P1V-S008A0700
Product Name P1V-S Series
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-A0002-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 257 Ft-lbs (349 N-m)
View Details
Pneumatic Motor with Speed Limiter and Gearbox - DMO20/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 0.5000 inch (12.7 mm)
Torque 5.8 Ft-lbs (7.86 N-m)
View Details
Clockwise Rotating Air Motors -  - Mannesman Demag
Specs
Material Stainless-Steel
Output Hollow shaft / Collet
Free Speed 16 to 11000 rpm
View Details