Parker Hannifin / Automation / Pneumatic - Europe P1V-M Series P1V-M060A0021

Description
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories
Description
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories

Suppliers

Company
Product
Description
Supplier Links
P1V-M Series P1V-M060A0021
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories

P1V-M, THE ROBUST VANE AIR MOTOR

  • Power 0,2 kW, 0,4 kW and 0,6 kW
  • Very robust design
  • Patented way for simple change of vanes
  • Free speeds from 28 up to 10000 rpm
  • Torque from 0,38 Nm up to 380NM by max output power
  • Standard equipped with flange mounting
  • Footmountings as accesories
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Motors
Product Number P1V-M060A0021
Product Name P1V-M Series
Type / Applications Wide Range of Applications
Mounting Flange Mount
Material Steel
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO15/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB22-L-A005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 8.7 Ft-lbs (11.8 N-m)
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details
Smooth Output Shaft Air Motor - 28M120D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 3.54 Ft-lbs (4.8 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 1200 rpm
View Details