Apix, Inc. Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000... | |
| DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input,... | |
| DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32... | |
| Model DAQ8-100V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000... | |
| Model DAQ8-100V4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-10V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000... | |
| Model DAQ8-10V4-1SPi ISODAQ SPi INTERFACE MODULE The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000... | |
| Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-6400R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-640R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-80mV4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000... | |
| Model DAQ8-80mV41-SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,... | |
| Model DAQ8-TC4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to... | |
| Model DAQ8-TC4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Thermocouple Input Modules feature 8 independent channels and an SPi interface. Each channel can be assigned a different thermocouple type. | |
| DESCRIPTION: The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000... |