Apix, Inc. ISODIN Series DIN Module DAQ8-100V4-1RTU

Description
Model DAQ8-100V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS
Description
Model DAQ8-100V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS

Suppliers

Company
Product
Description
Supplier Links
ISODIN Series DIN Module - DAQ8-100V4-1RTU - Apix, Inc.
Orlando, FL, USA
ISODIN Series DIN Module
DAQ8-100V4-1RTU
ISODIN Series DIN Module DAQ8-100V4-1RTU
Model DAQ8-100V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS

Model DAQ8-100V4-1RTU

ISODIN Modbus RTU DIN MODULE

This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS

Technical Specifications

  Apix, Inc.
Product Category Signal Conditioners
Product Number DAQ8-100V4-1RTU
Product Name ISODIN Series DIN Module
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Digital
Application General Lab & Industrial
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
PE converter - PE-PK-4-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details