Apix, Inc. Datasheets for Signal Converters

Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more

Product Name Notes
DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000...
DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input,...
DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32...
Model DAQ8-100V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000...
Model DAQ8-100V4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-10V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000...
Model DAQ8-10V4-1SPi ISODAQ SPi INTERFACE MODULE The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000...
Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-6400R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-640R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-80mV4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000...
Model DAQ8-80mV41-SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-TC4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to...
Model DAQ8-TC4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Thermocouple Input Modules feature 8 independent channels and an SPi interface. Each channel can be assigned a different thermocouple type.
DESCRIPTION: The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000...