Apix, Inc. Datasheets for Data Output Modules

Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more

Product Name Notes
DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000...
DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input,...
DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32...
DESCRIPTION: The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000...