Apix, Inc. ISODIN Series DIN Module DAQ8-10V4-1RTU

Description
Model DAQ8-10V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-
Description
Model DAQ8-10V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-

Suppliers

Company
Product
Description
Supplier Links
ISODIN Series DIN Module - DAQ8-10V4-1RTU - Apix, Inc.
Orlando, FL, USA
ISODIN Series DIN Module
DAQ8-10V4-1RTU
ISODIN Series DIN Module DAQ8-10V4-1RTU
Model DAQ8-10V4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-

Model DAQ8-10V4-1RTU

ISODIN Modbus RTU DIN MODULE

This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-

Technical Specifications

  Apix, Inc.
Product Category Signal Conditioners
Product Number DAQ8-10V4-1RTU
Product Name ISODIN Series DIN Module
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Digital
Application General Lab & Industrial
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details