Apix, Inc. ISODAQ SPi Series Modules

Description
DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar
Description
DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar

Suppliers

Company
Product
Description
Supplier Links
ISODAQ SPi Series Modules -  - Apix, Inc.
Orlando, FL, USA
ISODAQ SPi Series Modules
ISODAQ SPi Series Modules
DESCRIPTION The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar

DESCRIPTION

The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with
3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel.
These ar

Technical Specifications

  Apix, Inc.
Product Category Data Acquisition
Product Name ISODAQ SPi Series Modules
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor Module
Excitation Current
Outputs Analog Voltage Output; Relay Output; Digital
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details