DESCRIPTION:
The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with
3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel.
These are extremely co
| Apix, Inc. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DAQ8-24VDio4-1SPi |
| Product Name | ISODAQ SPi Series |
| Signal Conditioning | SigIsol |
| Form Factor | Module |
| Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |
| Analog Channels | 8 # |