DESCRIPTION:
The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with
3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel.
These are extremely co
Apix, Inc. | |
---|---|
Product Category | Signal Conditioners |
Product Number | DAQ8-24VDin4-1SPi |
Product Name | ISODAQ SPi Series |
Signal Conditioning | SigIsol |
Form Factor | Module |
Application | General Lab & Industrial |
Analog Channels | 8 # |
Accuracy | 0.0100 % FS |