Apix, Inc. ISODAQ SPi Series DAQ8-10V4-1SPi

Description
Model DAQ8-10V4-1SPi ISODAQ SPi INTERFACE MODULE The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 Vrms C
Datasheet
Description
Model DAQ8-10V4-1SPi ISODAQ SPi INTERFACE MODULE The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 Vrms C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISODAQ SPi Series - DAQ8-10V4-1SPi - Apix, Inc.
Orlando, FL, USA
ISODAQ SPi Series
DAQ8-10V4-1SPi
ISODAQ SPi Series DAQ8-10V4-1SPi
Model DAQ8-10V4-1SPi ISODAQ SPi INTERFACE MODULE The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 Vrms C

Model DAQ8-10V4-1SPi

ISODAQ SPi INTERFACE MODULE

The ISODAQ SPi Series Voltage Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 Vrms C

Datasheet

Technical Specifications

  Apix, Inc.
Product Category Signal Conditioners
Product Number DAQ8-10V4-1SPi
Product Name ISODAQ SPi Series
Signal Conditioning SigIsol
Form Factor Module
Outputs Digital
Application General Lab & Industrial
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers