Apix, Inc. Datasheets for Temperature Signal Conditioners

Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals, or to levels suitable for digitization.
Temperature Signal Conditioners: Learn more

Product Name Notes
DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input,...
Model DAQ8-6400R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-640R4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Resistance Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input,...
Model DAQ8-TC4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to...
Model DAQ8-TC4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Thermocouple Input Modules feature 8 independent channels and an SPi interface. Each channel can be assigned a different thermocouple type.