RainWise, Inc. Wind Data Logger WindLog

Description
High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these maps don’t provide the detailed information for a specific area. The WindLog allows you to do your own accurate wind study to optimize your turbine placement and its performance, once installed. NOW WITH DOUBLE THE MEMORY! Product Features 2 MB of flash memory stores over a years worth of wind data at a 10 min logging interval. Operates on 3 AA Alkaline or Lithium batteries. Uses USB power when connected to a computer. USB port provides fast downloads. Free Windows software. Logs average speed, wind gust and average direction. User selectable logging intervals from 1 minute to 1 hour. The wind logger operates on three AA batteries. Battery life will depend on the environment and logging rates. Typical life should be around 6 months. Lithium batteries are recommended for cold environments. When connected to a computer the WindLog will use the USB ports power to run. This further extends the life of the batteries. The Mini-Aervane wind sensor is equipped with low friction race bearings. This reduces the threshold to approximately 1 mile per hour. The wind direction sensor has a 16-point resolution. Logged direction readings are averaged readings. The WindLog samples every second. Both average and gust readings are stored at the the selected interval. With the new 2 MB memory the logger can record for over 3 months a 1 minute rate. WindSoft - Free Windows Software Package Each WindLog ships with a free Windows based application, WindSoft. The software uses a SQLite database to track and record wind information. While connected, WindSoft will update the database every minute. Downloaded data is integrated into the database. By combining both logged and real-time data the WindLog can be used both online and offline. WindSoft, can generate statistics, graphs and reports. It also can export CSV files for use with Microsoft Excel or any other application that supports CSV files. The WindLog ships with a 15 foot USB cable. This is the maximum standard USB cable length. A USB extender is available that will allow you to extend this cable to 100 feet using CAT5e network cable. A support mast is included with the WindLog. This mast can be used with the Rainwise Mono Mount, and tripod. The mast may also be attached to a support structure using U-Bolts or lag screws.
Datasheet
Description
High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these maps don’t provide the detailed information for a specific area. The WindLog allows you to do your own accurate wind study to optimize your turbine placement and its performance, once installed. NOW WITH DOUBLE THE MEMORY! Product Features 2 MB of flash memory stores over a years worth of wind data at a 10 min logging interval. Operates on 3 AA Alkaline or Lithium batteries. Uses USB power when connected to a computer. USB port provides fast downloads. Free Windows software. Logs average speed, wind gust and average direction. User selectable logging intervals from 1 minute to 1 hour. The wind logger operates on three AA batteries. Battery life will depend on the environment and logging rates. Typical life should be around 6 months. Lithium batteries are recommended for cold environments. When connected to a computer the WindLog will use the USB ports power to run. This further extends the life of the batteries. The Mini-Aervane wind sensor is equipped with low friction race bearings. This reduces the threshold to approximately 1 mile per hour. The wind direction sensor has a 16-point resolution. Logged direction readings are averaged readings. The WindLog samples every second. Both average and gust readings are stored at the the selected interval. With the new 2 MB memory the logger can record for over 3 months a 1 minute rate. WindSoft - Free Windows Software Package Each WindLog ships with a free Windows based application, WindSoft. The software uses a SQLite database to track and record wind information. While connected, WindSoft will update the database every minute. Downloaded data is integrated into the database. By combining both logged and real-time data the WindLog can be used both online and offline. WindSoft, can generate statistics, graphs and reports. It also can export CSV files for use with Microsoft Excel or any other application that supports CSV files. The WindLog ships with a 15 foot USB cable. This is the maximum standard USB cable length. A USB extender is available that will allow you to extend this cable to 100 feet using CAT5e network cable. A support mast is included with the WindLog. This mast can be used with the Rainwise Mono Mount, and tripod. The mast may also be attached to a support structure using U-Bolts or lag screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Data Logger - WindLog - RainWise, Inc.
Trenton, ME, USA
Wind Data Logger
WindLog
Wind Data Logger WindLog
High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these maps don’t provide the detailed information for a specific area. The WindLog allows you to do your own accurate wind study to optimize your turbine placement and its performance, once installed. NOW WITH DOUBLE THE MEMORY! Product Features 2 MB of flash memory stores over a years worth of wind data at a 10 min logging interval. Operates on 3 AA Alkaline or Lithium batteries. Uses USB power when connected to a computer. USB port provides fast downloads. Free Windows software. Logs average speed, wind gust and average direction. User selectable logging intervals from 1 minute to 1 hour. The wind logger operates on three AA batteries. Battery life will depend on the environment and logging rates. Typical life should be around 6 months. Lithium batteries are recommended for cold environments. When connected to a computer the WindLog will use the USB ports power to run. This further extends the life of the batteries. The Mini-Aervane wind sensor is equipped with low friction race bearings. This reduces the threshold to approximately 1 mile per hour. The wind direction sensor has a 16-point resolution. Logged direction readings are averaged readings. The WindLog samples every second. Both average and gust readings are stored at the the selected interval. With the new 2 MB memory the logger can record for over 3 months a 1 minute rate. WindSoft - Free Windows Software Package Each WindLog ships with a free Windows based application, WindSoft. The software uses a SQLite database to track and record wind information. While connected, WindSoft will update the database every minute. Downloaded data is integrated into the database. By combining both logged and real-time data the WindLog can be used both online and offline. WindSoft, can generate statistics, graphs and reports. It also can export CSV files for use with Microsoft Excel or any other application that supports CSV files. The WindLog ships with a 15 foot USB cable. This is the maximum standard USB cable length. A USB extender is available that will allow you to extend this cable to 100 feet using CAT5e network cable. A support mast is included with the WindLog. This mast can be used with the Rainwise Mono Mount, and tripod. The mast may also be attached to a support structure using U-Bolts or lag screws.

High Capacity, Low Cost Wind Data Logger

The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision, these maps don’t provide the detailed information for a specific area. The WindLog allows you to do your own accurate wind study to optimize your turbine placement and its performance, once installed.

NOW WITH DOUBLE THE MEMORY!

Product Features

  • 2 MB of flash memory stores over a years worth of wind data at a 10 min logging interval.
  • Operates on 3 AA Alkaline or Lithium batteries.
  • Uses USB power when connected to a computer.
  • USB port provides fast downloads.
  • Free Windows software.
  • Logs average speed, wind gust and average direction.
  • User selectable logging intervals from 1 minute to 1 hour.

The wind logger operates on three AA batteries. Battery life will depend on the environment and logging rates. Typical life should be around 6 months. Lithium batteries are recommended for cold environments. When connected to a computer the WindLog will use the USB ports power to run. This further extends the life of the batteries.

The Mini-Aervane wind sensor is equipped with low friction race bearings. This reduces the threshold to approximately 1 mile per hour. The wind direction sensor has a 16-point resolution. Logged direction readings are averaged readings.

The WindLog samples every second. Both average and gust readings are stored at the the selected interval. With the new 2 MB memory the logger can record for over 3 months a 1 minute rate.

WindSoft - Free Windows Software Package
Each WindLog ships with a free Windows based application, WindSoft. The software uses a SQLite database to track and record wind information. While connected, WindSoft will update the database every minute. Downloaded data is integrated into the database. By combining both logged and real-time data the WindLog can be used both online and offline.
WindSoft, can generate statistics, graphs and reports. It also can export CSV files for use with Microsoft Excel or any other application that supports CSV files.

The WindLog ships with a 15 foot USB cable. This is the maximum standard USB cable length. A USB extender is available that will allow you to extend this cable to 100 feet using CAT5e network cable.

A support mast is included with the WindLog. This mast can be used with the Rainwise Mono Mount, and tripod. The mast may also be attached to a support structure using U-Bolts or lag screws.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number WindLog
Product Name Wind Data Logger
Data Acquisition Datalogger
User Interface None
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B43 Series DC LVDT Input Module - 8B43-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details