RainWise, Inc. Display Console S-12

Description
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.
Datasheet
Description
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Console - S-12 - RainWise, Inc.
Trenton, ME, USA
Display Console
S-12
Display Console S-12
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.

Display Console and Data Logger

The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc.

Product Features

The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss.
The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case.
The System 12 is guaranteed for five years.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number S-12
Product Name Display Console
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Current Output (optional feature)
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module - IDAQ-841-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers