RainWise, Inc. Data Logger RainLog™

Description
The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be unplugged and connected to the serial port of a computer. It comes complete with Windows® software and serial port connecting cable. Product Features One year capacity – both logger and battery supply. One minute time/date stamp resolution. EEPROM Non-volatile memory. Powered by one CR2477N battery. Windows® software included. RL-Loader 2 - Software This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. New: RL-Loader Version 2.2 now supports Windows Vista and can import data files from RLmobile. RLmobile - Windows Mobile software Now you can use your PDA to download data in the field. Its quick and easy to install and use. See the Related Products on the right for more information. This is not free software.
Datasheet
Description
The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be unplugged and connected to the serial port of a computer. It comes complete with Windows® software and serial port connecting cable. Product Features One year capacity – both logger and battery supply. One minute time/date stamp resolution. EEPROM Non-volatile memory. Powered by one CR2477N battery. Windows® software included. RL-Loader 2 - Software This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. New: RL-Loader Version 2.2 now supports Windows Vista and can import data files from RLmobile. RLmobile - Windows Mobile software Now you can use your PDA to download data in the field. Its quick and easy to install and use. See the Related Products on the right for more information. This is not free software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger - RainLog™ - RainWise, Inc.
Trenton, ME, USA
Data Logger
RainLog™
Data Logger RainLog™
The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be unplugged and connected to the serial port of a computer. It comes complete with Windows® software and serial port connecting cable. Product Features One year capacity – both logger and battery supply. One minute time/date stamp resolution. EEPROM Non-volatile memory. Powered by one CR2477N battery. Windows® software included. RL-Loader 2 - Software This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. New: RL-Loader Version 2.2 now supports Windows Vista and can import data files from RLmobile. RLmobile - Windows Mobile software Now you can use your PDA to download data in the field. Its quick and easy to install and use. See the Related Products on the right for more information. This is not free software.

The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be unplugged and connected to the serial port of a computer. It comes complete with Windows® software and serial port connecting cable.

Product Features

  • One year capacity – both logger and battery supply.
  • One minute time/date stamp resolution.
  • EEPROM Non-volatile memory.
  • Powered by one CR2477N battery.
  • Windows® software included.

RL-Loader 2 - Software
This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable.

New: RL-Loader Version 2.2 now supports Windows Vista and can import data files from RLmobile.
RLmobile - Windows Mobile software
Now you can use your PDA to download data in the field. Its quick and easy to install and use.
See the Related Products on the right for more information. This is not free software.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number RainLog™
Product Name Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1730U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 30V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated True RMS Input Modules - 8B-33-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details