RainWise, Inc. Rainfall Data Logger RainLog™ 2.0

Description
The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and has capacity for several years of data. New Features: Increased capacity – Flash memory has been increased to 2 MB from the original 256K. AAA Batteries – The difficult to source lithium CR2477N battery has been replaced with two AAA battery compartments allowing for easy un-interrupted replacement in the field. Battery monitor- The RainLog 2.0 includes a battery monitor LED that changes from green to red when the battery voltage is getting low. The actual battery voltage is also reported in the RL-Loader software. Rugged Case- A new more durable case with battery compartment provides better protection to the electronics. Improved Protection- The electronics within the logger are protected with a new more durable conformal coating to provide better moisture protection. Faster Processor- A brand new processor allows for 120% faster downloads. USB connectivity- A USB mini connector eliminates the need for separate USB converters. RL-Loader 2 – Software (Free) This free Windows based software package will run on Windows XP or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. Package Options Collector, Mounting Post and Level Indicator ( RainLogger ) The RainLogger is a complete package containing a RainLog data logger, RL-Loader 2 software and polypropylene rain collector and mounting mast. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. Other calibrations are available on request. Collector without Mounting ( Rainlog-Rainew ) The Rainlog data logger is supplied with a polypropylene rain collector, RL-Loader software and serial cable. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. This package does not include a mounting post. The National Weather Service suggests that the collector should be mounted 3 feet above the ground. It is also important that the mounting provides adequate drainage for the collector. The tipping bucket mechanism empties through two drains in its base.
Datasheet
Description
The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and has capacity for several years of data. New Features: Increased capacity – Flash memory has been increased to 2 MB from the original 256K. AAA Batteries – The difficult to source lithium CR2477N battery has been replaced with two AAA battery compartments allowing for easy un-interrupted replacement in the field. Battery monitor- The RainLog 2.0 includes a battery monitor LED that changes from green to red when the battery voltage is getting low. The actual battery voltage is also reported in the RL-Loader software. Rugged Case- A new more durable case with battery compartment provides better protection to the electronics. Improved Protection- The electronics within the logger are protected with a new more durable conformal coating to provide better moisture protection. Faster Processor- A brand new processor allows for 120% faster downloads. USB connectivity- A USB mini connector eliminates the need for separate USB converters. RL-Loader 2 – Software (Free) This free Windows based software package will run on Windows XP or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. Package Options Collector, Mounting Post and Level Indicator ( RainLogger ) The RainLogger is a complete package containing a RainLog data logger, RL-Loader 2 software and polypropylene rain collector and mounting mast. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. Other calibrations are available on request. Collector without Mounting ( Rainlog-Rainew ) The Rainlog data logger is supplied with a polypropylene rain collector, RL-Loader software and serial cable. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. This package does not include a mounting post. The National Weather Service suggests that the collector should be mounted 3 feet above the ground. It is also important that the mounting provides adequate drainage for the collector. The tipping bucket mechanism empties through two drains in its base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rainfall Data Logger - RainLog™ 2.0 - RainWise, Inc.
Trenton, ME, USA
Rainfall Data Logger
RainLog™ 2.0
Rainfall Data Logger RainLog™ 2.0
The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and has capacity for several years of data. New Features: Increased capacity – Flash memory has been increased to 2 MB from the original 256K. AAA Batteries – The difficult to source lithium CR2477N battery has been replaced with two AAA battery compartments allowing for easy un-interrupted replacement in the field. Battery monitor- The RainLog 2.0 includes a battery monitor LED that changes from green to red when the battery voltage is getting low. The actual battery voltage is also reported in the RL-Loader software. Rugged Case- A new more durable case with battery compartment provides better protection to the electronics. Improved Protection- The electronics within the logger are protected with a new more durable conformal coating to provide better moisture protection. Faster Processor- A brand new processor allows for 120% faster downloads. USB connectivity- A USB mini connector eliminates the need for separate USB converters. RL-Loader 2 – Software (Free) This free Windows based software package will run on Windows XP or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable. Package Options Collector, Mounting Post and Level Indicator ( RainLogger ) The RainLogger is a complete package containing a RainLog data logger, RL-Loader 2 software and polypropylene rain collector and mounting mast. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. Other calibrations are available on request. Collector without Mounting ( Rainlog-Rainew ) The Rainlog data logger is supplied with a polypropylene rain collector, RL-Loader software and serial cable. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. This package does not include a mounting post. The National Weather Service suggests that the collector should be mounted 3 feet above the ground. It is also important that the mounting provides adequate drainage for the collector. The tipping bucket mechanism empties through two drains in its base.

The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and has capacity for several years of data.

New Features:

  • Increased capacity – Flash memory has been increased to 2 MB from the original 256K.
  • AAA Batteries – The difficult to source lithium CR2477N battery has been replaced with two AAA battery compartments allowing for easy un-interrupted replacement in the field.
  • Battery monitor- The RainLog 2.0 includes a battery monitor LED that changes from green to red when the battery voltage is getting low. The actual battery voltage is also reported in the RL-Loader software.
  • Rugged Case- A new more durable case with battery compartment provides better protection to the electronics.
  • Improved Protection- The electronics within the logger are protected with a new more durable conformal coating to provide better moisture protection.
  • Faster Processor- A brand new processor allows for 120% faster downloads.
  • USB connectivity- A USB mini connector eliminates the need for separate USB converters.

RL-Loader 2 – Software (Free)
This free Windows based software package will run on Windows XP or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports directly. Previously saved data can be loaded to perform analysis and generate reports. The latest release can export data directly into Microsoft Excel. The device info window gives you vital information about the attached Rainlog, like its time/date and the amount of memory used. The text window displays daily totals or the list of rainfall events as they occur. The graph window displays a bar chart of the daily rainfall totals. The graphing range is also configurable.

Package Options

Collector, Mounting Post and Level Indicator ( RainLogger )
The RainLogger is a complete package containing a RainLog data logger, RL-Loader 2 software and polypropylene rain collector and mounting mast. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. Other calibrations are available on request.

Collector without Mounting ( Rainlog-Rainew )
The Rainlog data logger is supplied with a polypropylene rain collector, RL-Loader software and serial cable. The tipping bucket rain gauge is calibrated to 0.01 inches / 0.25 mm per tip. This package does not include a mounting post. The National Weather Service suggests that the collector should be mounted 3 feet above the ground. It is also important that the mounting provides adequate drainage for the collector. The tipping bucket mechanism empties through two drains in its base.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number RainLog™ 2.0
Product Name Rainfall Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone (optional feature); Post
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
AX8206-0200-0000 | Dual-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details