RainWise, Inc. Meteorological Data Logger TROPOS

Description
Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a compact flash card (CF) within TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including RS 485, GSM and telephone and radio modems. There are three different models of the TROPOS; The TROPOS-100, which can connect to one weather sensor, the TROPOS-112, which can connect with up to twelve sensors, and the TROPOS 124, which can connect with up to twenty four different sensors. No matter what your level of meteorology is, there is a TROPOS data logger that fits your needs. •Cost efficient, state of the art technology •Compact data acquisition •Simple top hat rail mounting •Compact flash card as central and mobile storage medium •Data transfer via RS 232, RS 485 (optional) or with other well known modem types •Simple system configuration using the TROPOS COMMANDER software •Modular system for a number of classical and professional applications •Main or solar power supply •Operation by means of a push/ rotary switch, LCD and intuitive configuration and read out software.
Datasheet
Description
Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a compact flash card (CF) within TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including RS 485, GSM and telephone and radio modems. There are three different models of the TROPOS; The TROPOS-100, which can connect to one weather sensor, the TROPOS-112, which can connect with up to twelve sensors, and the TROPOS 124, which can connect with up to twenty four different sensors. No matter what your level of meteorology is, there is a TROPOS data logger that fits your needs. •Cost efficient, state of the art technology •Compact data acquisition •Simple top hat rail mounting •Compact flash card as central and mobile storage medium •Data transfer via RS 232, RS 485 (optional) or with other well known modem types •Simple system configuration using the TROPOS COMMANDER software •Modular system for a number of classical and professional applications •Main or solar power supply •Operation by means of a push/ rotary switch, LCD and intuitive configuration and read out software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meteorological Data Logger - TROPOS - RainWise, Inc.
Trenton, ME, USA
Meteorological Data Logger
TROPOS
Meteorological Data Logger TROPOS
Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a compact flash card (CF) within TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including RS 485, GSM and telephone and radio modems. There are three different models of the TROPOS; The TROPOS-100, which can connect to one weather sensor, the TROPOS-112, which can connect with up to twelve sensors, and the TROPOS 124, which can connect with up to twenty four different sensors. No matter what your level of meteorology is, there is a TROPOS data logger that fits your needs. •Cost efficient, state of the art technology •Compact data acquisition •Simple top hat rail mounting •Compact flash card as central and mobile storage medium •Data transfer via RS 232, RS 485 (optional) or with other well known modem types •Simple system configuration using the TROPOS COMMANDER software •Modular system for a number of classical and professional applications •Main or solar power supply •Operation by means of a push/ rotary switch, LCD and intuitive configuration and read out software.

Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a compact flash card (CF) within TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including RS 485, GSM and telephone and radio modems.

There are three different models of the TROPOS; The TROPOS-100, which can connect to one weather sensor, the TROPOS-112, which can connect with up to twelve sensors, and the TROPOS 124, which can connect with up to twenty four different sensors. No matter what your level of meteorology is, there is a TROPOS data logger that fits your needs.

•Cost efficient, state of the art technology

•Compact data acquisition

•Simple top hat rail mounting

•Compact flash card as central and mobile storage medium

•Data transfer via RS 232, RS 485 (optional) or with other well known modem types

•Simple system configuration using the TROPOS COMMANDER software

•Modular system for a number of classical and professional applications

•Main or solar power supply

•Operation by means of a push/ rotary switch, LCD and intuitive configuration and read out software.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number TROPOS
Product Name Meteorological Data Logger
Data Acquisition Datalogger
Form Factor DIN Rail
Outputs Relay Output
User Interface Front Panel; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO Modbus RS-485 Remote I/O - ADAM-4055-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-09 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details