- Trained on our vast library of engineering resources.

RainWise, Inc. Long Range Computer Interface MKIIICC-LR

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Range Computer Interface - MKIIICC-LR - RainWise, Inc.
Trenton, ME, USA
Long Range Computer Interface
MKIIICC-LR
Long Range Computer Interface MKIIICC-LR
Long Range Computer Interface The MKIIICC-LR computer interface is a device that will record and store weather data received from MK III sensor assemblies. The MKIIICC-LR has 32K of memory which allows the device to log data independently of a computer for 3 months. Connecting the Wireless Computer Interface to a dial-up modem will permit remote access to locations such as camps and summer homes. It provides both current and historical information. Product Features Operates independently, with its own RF receiver. Battery backup 3 month data memory. Connects directly to a modem for remote applications. No PC required. Supplied with free Windows software. Connecting to a Computer A number of 3rd party software programs support the MKIIICC-LR. When you purchase the MKIIICC-LR directly from Rainwise you will also receive both WeatherView32 and Virtual Weather Station. These powerful Windows based programs will allow you to view current and historical data. The versions supplied are home/base versions. If you choose to upgrade you get a whole host of features including the ability to publish your information on the Internet. The MKIIICC-LR has an RS-232 serial interface. A USB to Serial converter is available. Software Weatherview32 and Virtual Weather Station are included with the MKIIICC-LR computer interface when purchased from Rainwise. These software packages will automatically upload any logged data from the computer interface into a weather database on the PC's hard drive. In addition to the real-time display, the software provides a wide variety of tables and graphs for viewing the weather database. These programs have a calendar display which provides the temperature, rainfall, wind speed, and barometric pressure extremes for any month in a compact form. Upgrades for both WeatherView32 and Virtual Weather Station are available directly from Weather Information Systems and Ambient Weather. Enhanced versions offer a variety of sophisticated features for the serious weather enthusiast. CTI's RetrieverWL™ Chesapeake Technology International has developed RetrieverWL for the Palm™. RetrieverWL™ enables data capture and Xmodem transfers, and also includes a Palm™ HotSync® Conduit, which is installed on your PC. This transfers the data capture and Xmodem transfer files from the Palm™ hand held into text files on your PC, which can then be read with Wordpad or imported into a spreadsheet.

Long Range Computer Interface

The MKIIICC-LR computer interface is a device that will record and store weather data received from MK III sensor assemblies. The MKIIICC-LR has 32K of memory which allows the device to log data independently of a computer for 3 months. Connecting the Wireless Computer Interface to a dial-up modem will permit remote access to locations such as camps and summer homes. It provides both current and historical information.

Product Features

  • Operates independently, with its own RF receiver.
  • Battery backup 3 month data memory.
  • Connects directly to a modem for remote applications. No PC required.
  • Supplied with free Windows software.

Connecting to a Computer
A number of 3rd party software programs support the MKIIICC-LR. When you purchase the MKIIICC-LR directly from Rainwise you will also receive both WeatherView32 and Virtual Weather Station. These powerful Windows based programs will allow you to view current and historical data. The versions supplied are home/base versions. If you choose to upgrade you get a whole host of features including the ability to publish your information on the Internet. The MKIIICC-LR has an RS-232 serial interface. A USB to Serial converter is available.

Software
Weatherview32 and Virtual Weather Station are included with the MKIIICC-LR computer interface when purchased from Rainwise. These software packages will automatically upload any logged data from the computer interface into a weather database on the PC's hard drive. In addition to the real-time display, the software provides a wide variety of tables and graphs for viewing the weather database. These programs have a calendar display which provides the temperature, rainfall, wind speed, and barometric pressure extremes for any month in a compact form.

Upgrades for both WeatherView32 and Virtual Weather Station are available directly from Weather Information Systems and Ambient Weather. Enhanced versions offer a variety of sophisticated features for the serious weather enthusiast.

CTI's RetrieverWL™
Chesapeake Technology International has developed RetrieverWL for the Palm™.

RetrieverWL™ enables data capture and Xmodem transfers, and also includes a Palm™ HotSync® Conduit, which is installed on your PC. This transfers the data capture and Xmodem transfer files from the Palm™ hand held into text files on your PC, which can then be read with Wordpad or imported into a spreadsheet.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number MKIIICC-LR
Product Name Long Range Computer Interface
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None; Computer Programmable
Host Connection RS232/422/485; Radio
Unlock Full Specs
to access all available technical data

Similar Products

 - 1771-OD-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module
View Details
Three-Phase Power Data Logger - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
DataLogger® 7 -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Data Acquisition Datalogger
Form Factor Tablet
User Interface Front Panel
View Details