RainWise, Inc. Electronic Data Logger EDL

Description
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals. The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected sensors. No user programming or configuration is required. The EDL can be AC, DC or solar powered. A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements. Data acquisition software for PC is available.
Datasheet
Description
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals. The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected sensors. No user programming or configuration is required. The EDL can be AC, DC or solar powered. A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements. Data acquisition software for PC is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Data Logger - EDL - RainWise, Inc.
Trenton, ME, USA
Electronic Data Logger
EDL
Electronic Data Logger EDL
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals. The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected sensors. No user programming or configuration is required. The EDL can be AC, DC or solar powered. A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements. Data acquisition software for PC is available.

The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors.

The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM.
Data save intervals are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals.
The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected sensors. No user programming or configuration is required.
The EDL can be AC, DC or solar powered.
A number of telemetry options are also available. These include modems, radios, Ethernet and satellite. Please contact Rainwise to discuss your particular requirements.
Data acquisition software for PC is available.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Data Acquisition
Product Number EDL
Product Name Electronic Data Logger
Data Acquisition Datalogger
Form Factor Frame, in NEMA 4X Enclosure
User Interface Front Panel
Host Connection RS232/422/485
Application Environmental
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
2 suppliers