Classic Automation LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Page: 1 2 3 4 5 6 7 8 10 17
Product Name Notes
1734 Point I/O - 120V AC 16 Input Module with Screw Terminal, DeviceNet Communication Interface, Series A
1734 Point I/O - 120V AC 8 Input / 8 Relay Output Module with Screw Terminal, DeviceNet Communication Interface, Series A
1734 Point I/O - 2- Port EtherNet/IP Twisted Pair Media I/O Adapter 24V DC, Series A
1734 Point I/O - 2- Port EtherNet/IP Twisted Pair Media I/O Adapter 24V DC
1734 Point I/O - 24V DC 16 Input Module with Screw Terminal, DeviceNet Communication Interface, Series A
1734 Point I/O - 24V DC 8 Sink Input / 8 Source Output Module with Spring Terminal, DeviceNet Communication Interface, Series A
1734 Point I/O - 24V DC, Series A
1734 Point I/O - Address Reserve Module for POINT I/O Systems, retains a node address for later insertion of any future option, Series C
1734 Point I/O - EtherNet/IP Twisted Pair Media I/O Adapter 24V DC, Series B
1734 Point I/O - POINT Digital Contact Output Module 24V DC Coil N.O. Dpst 4 Relay,
1734 Point I/O - POINT Digital DC Input Module 24V DC 8 Channel Sink
1734 Point I/O - POINT Digital DC Input Module 24V DC 8- Ch Sink Safety- Rated. 8 Safety- Rated Sink Inputs 24V DC (11VDC - 28.8VDC); Input Delay Time, On...
1734 Point I/O - POINT I/O 120/230V AC 4- Channel Output Module, Non- isolated, Sourcing, Series C
1734 Point I/O - POINT I/O 120V AC 2- Channel Input Module, Non- isolated, Sinking, Series C
1734 Point I/O - POINT I/O 2- Channel Analog Current Input Module 24V DC, Series B
1734 Point I/O - POINT I/O 2- Channel Analog Current Input Module 24V DC, Series C
1734 Point I/O - POINT I/O 2- Channel Analog Voltage Input Module, Series C
1734 Point I/O - POINT I/O 2- Channel Analog Voltage Output Module, Series C
1734 Point I/O - POINT I/O 2- Relay Digital Contact Output Module, 24V DC, N.O./N.C., Series C
1734 Point I/O - POINT I/O 24V DC 2- Channel Analog Current Output Module, Single- ended, Non- isolated, Series C
1734 Point I/O - POINT I/O 24V DC 2- Channel RTD Input Module, Single- ended, Non- isolated, Series C
1734 Point I/O - POINT I/O 24V DC 2- Channel Source Output Module, Electronically Protected, Series C
1734 Point I/O - POINT I/O 24V DC 2- Channel Thermocouple Input Module, Differential, Individually Isolated, Resolution: 15 bits plus sign
1734 Point I/O - POINT I/O 24V DC 2A 2- Channel Source Output Module, Electronically Protected, Series C
1734 Point I/O - POINT I/O 24V DC 4 Channel Source Output Module, Electronically Protected, Series C
1734 Point I/O - POINT I/O 24V DC 4- Channel Analog Current Output Module, Single- ended, Non- isolated, Series C
1734 Point I/O - POINT I/O 24V DC 4- Channel Sink Input Module, can be used with DeviceNet and PROFIBUS adapters. It also can be used with ControlNet and Ethernet...
1734 Point I/O - POINT I/O 24V DC 8- Channel Enhanced Source Output Module, Electronically Protected, Series C
1734 Point I/O - POINT I/O 24V DC 8- Channel Source Output Module, Non- isolated, Series C
1734 Point I/O - POINT I/O 24V DC Input Module with 2- Channel Sink, 4mA, Series C
1734 Point I/O - POINT I/O 24V DC Input Module with 4- Channel Source, 4mA
1734 Point I/O - POINT I/O 24V DC Input Module with 8- Channel Source, 4mA, Series C
1734 Point I/O - POINT I/O 24V DC Input Module
1734 Point I/O - POINT I/O 4- Channel High Density Current Input Module, Single- ended, Non- isolated
1734 Point I/O - POINT I/O 8- Channel Analog Current Input Module, Series C
1734 Point I/O - POINT I/O Digital Relay Sink/Source Output Module 24V DC Coil N.O. Dpst 2 Relay, Series B
1734 Point I/O - POINT I/O Digital Relay Sink/Source Output Module 24V DC Coil N.O. Dpst 2 Relay, Series C
1734 Point I/O - POINT I/O Output Module with 8- Channel Safety Sourcing, 1A max, Series A
1734 Point I/O - POINT I/O Output Module with 8- Channel Safety Sourcing, 1A max, Series B
1734 Point I/O - Point I/O with RS- 232 Serial ASCII Interface channel, 10- 28V DC, Series C
1734 Point I/O - Point I/O with RS- 485 / RS- 422 Serial ASCII Interface channel, 10- 28V DC, Series C
1734 Point I/O - Series C: 24- Bit SSI Sensor 32 Point
1734 Point I/O - Series C: 24-Bit SSI Sensor 32 Point
1734 Point I/O
2 Point Digital Output 16.5V
2 Point Digital Output 23V
20- Point Feed- Through Digital IFM, 132V AC/DC Max, Narrow Standard, Fixed Terminal Block
24 VDC- 16PT IN 16PT OUT
24 VDC- 32 PT IN
24V DC 8 Sinking Inputs with 4 M12 Connectors, 2 points per connector
24Vdc 2 Analog Current Outputs With M12 Connectors
24Vdc 8 Sinking Inputs With M23 Connector
24VDC
32(2x16) Digital Outputs.
3500 System
4 Channel HART Analog Configurable
4 Channel HART Analog Input Wide
4 channel isolated current
4 Channel
40- Point Digital IFM, 24V AC/DC LED Indicators, Extra Terminals for Inputs
40- Point Digital IFM, 24V AC/DC LED Indicators, Standard
5 Terminals per input
8 Channel, 100/120 VAC
8 isolated- circuit inputs, each with its own common
8- Channel Digital Input.
APACS I/O Modules - 16107- 181/04 IDM - Input Discrete Module
APACS I/O Modules - 16107- 182/1 IDM - Input Discrete Module, model number 39IDM115ACCBN, ROM Version 3.0
APACS I/O Modules - 16107- 182/3 IDM - Input Discrete Module, model number 39IDM115ACCBN, ROM Version 3.0
APACS I/O Modules - 16133- 71/03 SAM - Standard Analog Module, ROM 3.05
APACS I/O Modules - 16133- 71/04 SAM - Standard Analog Module
APACS I/O Modules - 16133- 71/6 SAM - Standard Analog Module, Model 39SAMCAN, ROM 3.05
APACS I/O Modules - 16133- 71/8 SAM - Standard Analog Module, Model 39SAMCAN, ROM 3.05
APACS I/O Modules - 24 VDC, 300mA max; I/O Signal- 1- 5VDC
APACS I/O Modules - 39EAMCAN EAM - Enhanced Analog Module, 16154- 101/01, ROM Version 3.01
APACS I/O Modules - 39EAMCBN EAM - Enhanced Analog Module, 16154- 93/1, ROM Version 3.01
APACS I/O Modules - 39IDN115ACCAN IDM - Input Discrete Module, 16107- 101/01, ROM 3.0, 115 VAC
APACS I/O Modules - 39ODM115ACCAN ODM - Output Discrete Module, 16184- 61/04, ROM Version 3.00
APACS I/O Modules - 39ODM115ACCAN ODM - Output Discrete Module, 16184- 61/1, ROM Version 3.00
APACS I/O Modules - 39ODM115ACCAN ODM - Output Discrete Module, 16184- 61R/06, ROM 3.0
APACS I/O Modules - 39SAMCAN SAM - ROM Version 3.04
APACS I/O Modules - 39SAMCAN SAM - ROM Version 3.05
APACS I/O Modules - 39SAMCAN SAM - Standard Analog Module1, 16133- 71/01,ROM Version 3.05
APACS I/O Modules - 39VIMCBN VIM - Voltage Input Module, 16171- 121/01, ROM Version 3.02
APACS I/O Modules - 39VIMCBN VIM - Voltage Input Module, 16171- 121/03. ROM Version 3.02
APACS I/O Modules - 39VIMCBN VIM - Voltage Input Module, 16171- 121/04, ROM Version 3.02
APACS I/O Modules - ODM Marshalled Termination Unit
APACS I/O Modules - ROM 3.02
APACS I/O Modules - Rom Version 3.0, 12A- 24VDC
APACS I/O Modules - ROM Version 3.05
APACS I/O Modules - Thermocouple,RTD and Millivolt input for Moore 348 Field Mounted Controller.
APACS I/O Modules
APACS
ArmorBlock Guard I/O DeviceNet Safety I/O Module, 8 Inputs 24V DC, 8 Test Outputs, 4 Solid State Bi- Polar Outputs
ControlLogix - 10- 30 VDC Isolated Input Module, 16 Points
ControlLogix - 10- 30V DC, Sourcing, 16 Points (20 Pin)
ControlLogix - 4 Current- Voltage Inputs, 2 Current- Voltage Outputs (36 Pin)
ControlLogix - Analog Differential Input with HART Protocol, Current/Voltage, 8- Points 36- Pin
ControlLogix - Analog Input Module, Current/Voltage, 16- Point (36 Pin)
ControlLogix - Analog Input Module, Current/Voltage, 8 Isolated Points, 36- Pin; 24- bit Resolution
ControlLogix - Analog Output Module, Current/Voltage, 8 Points (20 Pin)
ControlLogix - Combined Temperature- Sensing Isolated RTD / Ohms / Thermocouple / mV Analog Input Module, 8 Individually Configurable Isolated Channels (36 Pin); 24- bit Data Resolution
ControlLogix - ControlLogix 10- 30 VDC Isolated Output Module, 16 Points (36 Pin)
ControlLogix - ControlLogix 10- 31V DC Output Module, 32 Points (36 Pin)
ControlLogix - ControlLogix 30- 60V DC Digital Output Module, 8 Points (20 Pin)
ControlLogix - ControlLogix 74- 132 VAC Input Module, 32 Points (36 Pin)
ControlLogix - ControlLogix 79- 132V AC Input Module, 16 Points (20 Pin)
ControlLogix - ControlLogix 79- 132V AC Isolated Input Module, 16 Points (36 Pin)
ControlLogix - ControlLogix AC Output Module, 10- 30V AC, 8- Point 20- Pin, 2A per point
ControlLogix - ControlLogix AC Output Module, 74- 265V AC, 16 Mechanically Fused/Group Outputs (8 Points/Group, 20 Pin)
ControlLogix - ControlLogix Analog Input Module, Isolated In- Current Sourcing, 6- Points 20- Pin
ControlLogix - ControlLogix Analog Output Module with HART Protocol, Current/Voltage, 8- Point 20- Pin
ControlLogix - ControlLogix Analog Output Module, Current/Voltage, 4 Points (20 Pin)
ControlLogix - ControlLogix Analog Output Module, Current/Voltage, 8 Isolated Points
ControlLogix - ControlLogix Current Analog Input Module with HART Protocol, 16 Differential Current Inputs 0- 20mA, 4- 20mA; Dedicated HART Modem per Channel, Series A
ControlLogix - ControlLogix DC (10...30V) isolated output module
ControlLogix - ControlLogix DC Digital Output Module, 10- 30V DC, 8- Point 20- Pin
ControlLogix - ControlLogix DC Electronically Fused Isolated Output Module, 10- 30V DC, 8- Point 36- Pin
ControlLogix - ControlLogix DC Scheduled Isolated Output Module, 10- 30V DC, 16- Point 36- Pin, CIPSync architecture required
ControlLogix - ControlLogix Diagnostic Digital AC Output Module, 74- 132V AC, 8- Point 20- Pin, Electronically Fused
ControlLogix - ControlLogix Diagnostic Input Module 79- 132V AC, 8- Points 20- Pin
ControlLogix - ControlLogix Digital AC Electronically Fused Output Module, 74- 132V AC, 8- Point 20- Pin, 2A per point
ControlLogix - ControlLogix Digital AC Input Module, 10- 30V AC, 16 Inputs (20 Pin)
ControlLogix - ControlLogix Digital AC Output Module, 74- 265 VAC, 8 Points (20 Pin), 2A per poin
ControlLogix - ControlLogix Digital AC/DC Isolated Contact Output Module, 8 N.O./N.C. Isolated Relay Outputs, 10- 265V AC / 5- 150V DC, 2 Points/Group, 36 Pin
ControlLogix - ControlLogix Digital DC Electronically Fused Sinking Output Module, 10- 30V DC, 16- Point 20- Pin
ControlLogix - ControlLogix Digital DC Input Module, (16) 125V DC Digital Inputs, Individually Isolated, Sequence of Events Inputs, 16 Points (36 Pin)
ControlLogix - ControlLogix Digital DC Input Module, 10- 31.2V DC, 32 Sink Inputs (36 Pin)
ControlLogix - ControlLogix Digital DC Input Module, 10- 31V DC Operating Voltage Range, 32 Points Sink (36 Pin), 16 Points/Group
ControlLogix - ControlLogix Digital DC Output Module, 19.2- 30V DC, 16 Diagnostic Outputs (36 Pin)
ControlLogix - ControlLogix Fast Digital Output Module for Position- based Output Control with the MAOC Instruction, (16) 24V DC Digital Scheduled Outputs (10- 30V DC Range), Isolated, E- Fuse, 250V...
ControlLogix - ControlLogix Fast Isolated Output 10- 30V DC
ControlLogix - ControlLogix Input Module 30- 60V DC, 16- Points 20- Pin
ControlLogix - ControlLogix ISO Sequence of Event Input Module 24/48V DC, 16 Individually Isolated Inputs, 36- Pin
ControlLogix - ControlLogix Isolated Analog Input Module, Current/Voltage, 6 Point (20- Pin)
ControlLogix - ControlLogix Isolated Analog Output Module, Current, 6 Points (20 Pin)
ControlLogix - ControlLogix Isolated Analog Output Module, Voltage, 6 Points (20 Pin)
ControlLogix - ControlLogix Isolated Input Module 159- 265V AC, 16- Points 36- Pin
ControlLogix - ControlLogix Isolated Input Module 90- 146V DC, 16- Points 36- Pin, Series A
ControlLogix - ControlLogix Normally Open Isolated Relay Output Module, 16 Points (36 Pin)
ControlLogix - ControlLogix Remote I/O Communication Module, 1- Port RIO Scanner/Adapter Module, up to 230.4 Kbps
ControlLogix - ControlLogix Sourcing Input Module 10- 30V DC, 32- Point 36- Pin
ControlLogix - ControlLogix TTL Output Module, Low True, 0- 5V DC, 16- Point 20- Pin
ControlLogix - Current Analog Input Module with HART Protocol, 16 Isolated Current Inputs 0- 20mA, 4- 20mA, Separate HART Modem on Each Channel
ControlLogix - Current/Voltage, 8 Points (36 Pin)
ControlLogix - Diagnostic Input Module, 10- 30 VDC, 16 Points (36 Pin)
ControlLogix - Digital 10- 31 VDC Electronically Fused Output Module, 16 Points (20 Pin)
ControlLogix - Digital DC Input Module, (16) 0 - 5V DC TTL Inputs (Low True), Source, 8 Points/Group
ControlLogix - Digital Input Module, 10- 31 VDC, 16 Points (20 Pin)
ControlLogix - Digitronic Automationsanlagen GmbH 1756- DICAM CamCon DC1756 Digital Cam Switch Module for Allen Bradley ControlLogix Platform, for connecting Incremental/SSI Encoders, 8 Inputs, 24 Outputs (18 with Expansion interface...
ControlLogix - Isolated Output Module, 74- 265V AC, 16 Individually Isolated Outputs 36- Pin
ControlLogix - Isolated RTD Input Module, 6 Points (20 Pin)
ControlLogix - Isolated Thermocouple/mV Input Module, 6 Points (20 Pin)
ControlLogix
DC, Output Module, 16 Source Output, D- shell
DC, Output Module, 16 Source Output, DC Mirco (M12)
DC, Output Module, 16 Source Output, M23
DC, Output Module, 4 Form A (N.O.) Relays, Isolated, AC Micro 4- Pin
DC, Output Module, 4 Form A (N.O.) Relays, Isolated, DC Mirco (M12)
DC, Output Module, 4 Sink Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12)
DeviceNet Safety ArmorBlock Input Module, 8 Inputs, 8 Test Outputs
Digital DC Input Module, 10- 28.8 VDC, 8 Sinking Inputs with 8 Pico 3- pin M8 Connectors, 1 Point per Connector
Digital DC Output Module, 8 Source Outputs 24 VDC, 2.0 A Per Module
Feed- Through Isolated 6 Channel Analog IFM, 3- 4 Terminals per Input
For 24- Digital Input Modules.
For 4- Channel Analog Output Modules.
For 4- Channel Digital Input Modules
Input Module, 120VAC, 2 Inputs, 3 Pin M12 Connectors
Input Module, 2 Sink Inputs (Source Load), DC Mirco (M12)
Input, 2 Single- Ended (Current), DC Micro (M12
Inputs: 16 digital (not isolated) 4 pulse test sources
MicroMod Micro- DCI - MicroMite 53SL6 Spare Parts
MOD 30 - ABB Kent- Taylor Relay Input Module - IDC5L, 1721NE10551A. Same as 6000BE14551A
MOD 30
Modicom Quantum - 125 VDC OUTPUT
Modicom Quantum - 16 X 1 NO
Modicom Quantum - 8x1 NO/NC
Modicom Quantum - conformal coated
Modicom Quantum - DC discrete output module, 32 points
Modicom Quantum - discrete input module Modicon Quantum - 16 Inputs, 10- 60 V DC, conformal coated version
Modicom Quantum - discrete output module Modicon Quantum - 16 O - 20..132 V AC
Modicom Quantum - discrete output module Modicon Quantum - 16 O - 20..56 V AC, conformal coated
Modicom Quantum - discrete output module Modicon Quantum - 16 O - 20..56 V AC
Modicom Quantum - discrete output module Modicon Quantum - 16 Outputs 10- 60 VDC
Modicom Quantum - Discrete output module Modicon Quantum - 16 Outputs, 83- 253 V AC, conformal coated
Modicom Quantum - Discrete output module Modicon Quantum - 16 Outputs, 83- 253 V AC
Modicom Quantum - discrete output module Modicon Quantum - 32 O - 20..253 V AC
Modicom Quantum - Discrete output module Modicon Quantum - 96 O - 24 V DC - Conformal Coated
Modicom Quantum - Discrete output module Modicon Quantum - 96 O - 24 V DC
Modicom Quantum - Modicon Quantum - 32 O - negative logic (sink)
Modicom Quantum - OUTPUT MODULE 24- 230VAC 16POINT
Modicom Quantum - Quantum I/O DC Input 10 ... 60 Vdc 8x2 Sink Module
Modicom Quantum - Quantum I/O DC Output.. 24 VDC 4x8 Source
Modicom Quantum
Modicon PLC
Moore 352 - Hi Common Mode Thermocouple and Millivolt input for Moore 352 Panel Controller.
Moore 352P
Moore 353 - Resistor Kit for Moore 353 Controllers
Moore 353 - The kit contains circuit board 16305- 41- 2, connector terminals 27- 39, connector terminals 40- 52 and resistors.
Moore 353
Moore 383 - Voltage Input Expansion Board for Moore 383 controller.
MYCRO
Panel Controllers - Computer Pulse Input board for Moore Panel Controllers 351, 352 and 382.
Panel Controllers - Frequency Input board for Moore Panel Controllers 351, 352 and 382.
Panel Controllers - RTD Input board for Moore Panel Controllers 351, 352 and 382.
Panel Controllers - Thermocouple and millivolt input board for Moore Panel Controllers 351, 352 and 382.
Panel Controllers - Voltage Input board for Moore Panel Controllers 351, 352 and 382.
Procidia - 8- channel AI, 4- 20 mA, 2- wire transmitter HART
Procidia - 8- channel DI, 115 Vac isolated, sinking module
Procidia - 8- channel DO, 2- 60 Vdc module powered non- isolated
Procidia
ProSafe- PLC
QUADLOG - 24VDC, 12A
QUADLOG - Rom version 3.00
QUADLOG
SLC 100
SLC 500 - - 20 to +20 mA (or) - 10 to +10V DC (inputs),- 10 to +10V DC (outputs)
SLC 500 - - 20…+20 mA (or) - 10…+10V DC (inputs),0…20 mA (outputs)
SLC 500 - 0…20 mA (or) 0…10V DC (inputs),0…20 mA (outputs)
SLC 500 - 12 points, 120/240V AC
SLC 500 - 16 points, - 10…+10V DC
SLC 500 - 16 points, - 20…+20 mA
SLC 500 - 16 points, 100/120V AC
SLC 500 - 16 points, 120/240V AC
SLC 500 - 16 points, 125 Vdc
SLC 500 - 16 points, 200/240V AC
SLC 500 - 16 points, 24 Vdc, Electronically Protected
SLC 500 - 16 points, 24 Vdc
SLC 500 - 16 points, 24V AC/DC
SLC 500 - 16 points, 48 Vdc
SLC 500 - 16 points, 5 Vdc
SLC 500 - 16 points, AC/DC Relay
SLC 500 - 2 in/2 out, 120V ac (Inputs) 100/120V, AC (Relay Contact Outputs)
SLC 500 - 32 points, 24 Vdc, Electronically Protected
SLC 500 - 32 points, 24 Vdc
SLC 500 - 4 Channel, For A- B SLC 500
SLC 500 - 4 in/4 out, 120V ac (Inputs) 100/120V, AC (Relay Contact Outputs)
SLC 500 - 4 points, - 10 . . .+10V DC
SLC 500 - 4 points, - 20…+20 mA (or) - 10…+10V DC
SLC 500 - 4 points, 0…20 mA
SLC 500 - 4 points, 100/120V AC
SLC 500 - 4 points, 200/240V AC
SLC 500 - 4 points, AC/DC Relay
SLC 500 - 4 points
SLC 500 - 6 in/6 out, 120V ac (Inputs) 100/120V, AC (Relay Contact Outputs)
SLC 500 - 6 points, 24 Vdc, Electronically Protected
SLC 500 - 8 Channel Analog
SLC 500 - 8 points, - 10…+10V DC
SLC 500 - 8 points, - 20…+20 mA (or) - 10…+10V DC
SLC 500 - 8 points, 0…20 mA
SLC 500 - 8 points, 100/120V AC
SLC 500 - 8 points, 120/240V AC
SLC 500 - 8 points, 200/240V AC
SLC 500 - 8 points, 24 Vdc
SLC 500 - 8 points, AC/DC Relay Isolated
SLC 500 - 8 points, AC/DC Relay
SLC 500 - 8 points
SLC 500
System 100V - SM 151 - Profibus- DP slave, digital PROFIBUS- DP slave 16 inputs 4x11 clamps
System 100V - SM 151 - Profibus- DP slave, digital PROFIBUS- DP slave 16 inputs
System 100V - SM 151 - Profibus- DP slave, digital PROFIBUS- DP slave 32 inputs
System 100V - SM 152 - Profibus- DP slave, digital PROFIBUS- DP slave 16 outputs 4x11 clamps
System 100V - SM 152 - Profibus- DP slave, digital PROFIBUS- DP slave 16 outputs
System 100V - SM 152 - Profibus- DP slave, digital PROFIBUS- DP slave 16 relay outputs
System 100V - SM 152 - Profibus- DP slave, digital PROFIBUS- DP slave 32 outputs
System 100V - SM 153 - CANopen slave, digital CAN slave 24 inputs 8 outputs
System 100V - SM 153 - CANopen slave, digital CAN slave 8 (12) inputs 4 (8) outputs 4x11 clamps
System 100V - SM 153 - CANopen slave, digital CAN slave 8 (12) inputs 4 (8) outputs
System 100V - SM 153 - CANopen slave, digital CAN slave 8 channels as inputs or outputs 2x11 clamps
System 100V - SM 153 - Profibus- DP slave, digital PROFIBUS- DP slave 16 inputs 16 outputs
System 100V - SM 153 - Profibus- DP slave, digital PROFIBUS- DP slave 24 inputs 8 outputs
System 100V - SM 153 - Profibus- DP slave, digital PROFIBUS- DP slave 8 channels as inputs or outputs 2x11 clamps
System 100V - SM 153 - Profibus- DP slave, digital PROFIBUS- DP slave 8 inputs 8 outputs 4x11 clamps
System 100V - SM 153 - Profibus- DP slave, digital PROFIBUS- DP slave 8 inputs 8 outputs
Telemecanique TSX Momentum - 10 inputs / 8 relay outputs
Telemecanique TSX Momentum - 120VAC , 16PT
Telemecanique TSX Momentum - 16PT 115VAC OUTPUT MODBUS
Telemecanique TSX Momentum - 4 CH 0- 20MA
Telemecanique TSX Momentum - Discrete I/O module Modicon Momentum - Conformal coating - 10I / 8O relay
Telemecanique TSX Momentum - discrete output module - 16 outputs solid state
Telemecanique TSX Momentum - distributed analog input - 8 Input
Telemecanique TSX Momentum - distributed analog input Modicon Momentum - 4 Inputs
Telemecanique TSX Momentum - distributed analog output - 4 Outputs - 4- 20 mA, conformal coated
Telemecanique TSX Momentum - distributed analog output - 4 Outputs - 4- 20 mA
Telemecanique TSX Momentum - MODICON TIO 115VAC
Telemecanique TSX Momentum

<< Prev Next >>