MSA Safety Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| A cost-efficient monitor for underground garages and ventilation control, the Z-Gard COmbo Gas Monitor uses a solid-state sensor to detect carbon monoxide. The unit features local audio/visual alarm status indicators... | |
| All ALTAIR 2X Gas Detectors Incorporate proven XCell® sensor technology Enhance worker safety, compliance and traceability Minimize cost of ownership Demonstrate rugged durability Product Options ALTAIR 2XP Gas Detector with... | |
| Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing /vibrating alarms with clear, backlit LCD displays. | |
| Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon... | |
| Designed with fully integrated connectivity for real-time visibility across your worksites from day one. AUTOMATIC CONNECTIVITY Built-in cutting-edge, CAT-M LTE cellular connectivity and integration with the MSA Grid. Deploys in... | |
| Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to... | |
| Every feature of the PrimaX IR Gas Transmitter is designed with reliability in mind to withstand the most challenging environmental conditions through out the product’s life. MSA’s PrimaX IR Gas... | |
| Fire and Gas Detection System for diverse range of industries and applications. The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to... | |
| Fire and Gas Detection System. An innovative, modular system that combines highly reliable programmable logic controller (PLC) technology with our advanced gas and flame field devices. It is highly scalable,... | |
| For wide-ranging gas-monitoring needs, the economical Z-Gard C 485 Controllers are up to the task. The controllers connect with a wide array of MSA Z-Gard S Sensors, with controller models... | |
| Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features... | |
| MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to... | |
| MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with... | |
| Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can... | |
| Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable... | |
| The 9010/9020 SIL controller comes with advanced design and innovative features. Monitoring up to 20 channels, it’s now also SIL 2 suitable. The 9010 controller operates with one independent sensor,... | |
| The Chillgard 5000 Ammonia Monitor accurately detects ammonia gas leaks as low as 10 ppm for early notification, keeping your plant safe according to ANSI/IIAR and EN 378. Using Photoacoustic... | |
| The Chillgard® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects... | |
| The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using... | |
| The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features... | |
| The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges... | |
| The stable, durable Chemgard Photoacoustic Infrared Gas Monitor is purpose-built and detects minute amounts of a wide variety of gases. Three different enclosure styles ensure there is a configuration for... | |
| The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with... | |
| The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24... | |
| The Z-Gard DS MPO Gas Sensor connects directly to a building automation system for dual gas monitoring solutions. It detects the presence of carbon monoxide and nitrogen dioxide. The Z-Gard... | |
| The Z-Gard S MPO Gas Sensor connects directly to a building automation system for single gas monitoring solutions. It detects the presence of either carbon monoxide, nitrogen dioxide or combustible... | |
| Z-Gard CXII Controller accepts up to 99 sensors. The robust Z-Gard CXII Controller connects with a wide array of MSA Z-Gard Sensors, accepting up to 99 sensors. A large backlit... |