MSA Safety Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation... | |
| Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway... | |
| FieldServer Manager provides secure remote connectivity with all FieldServer IIoT gateways, giving users the ability to configure, update and support all connected industrial devices and integrate them with their business... | |
| Incident command’s ability to view the situation within a working fire is now reality. The capacity to monitor and provide instructions during an emergency is critical. MSA has worked tirelessly... | |
| MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can... | |
| Remotely access and monitor cloud-registered FieldServer IIoT gateways via the MSA Grid FieldVEU subscription service. Display up to 15 data points per device for a concise understanding of each device's... | |
| The EZ Gateway M-Bus to Modbus and BACnet is an easy to use, high-performance building and industrial automation protocol gateway for integrators to interface M-Bus products to Modbus and BACnet... | |
| The EZ Gateway Modbus to BACnet is an easy-to-use, high-performance building and industrial automation protocol gateway for integrators to interface Modbus devices, such as power meters, flow meters, and other... | |
| The FieldServer ProtoAir™ LTE wireless gateway uses LTE to securely connect devices to AT&T, Verizon or Vodafone networks. Every ProtoAir LTE is pre-configured with the OEM's products before delivery to... | |
| The FieldServer ProtoAir™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the... | |
| The ProtoNode is an external, high-performance, low-cost building automation and industrial control IIoT gateway for original equipment manufacturers (OEMs) that provides manufacturers connectivity to the cloud and instant multi-protocol deployment... | |
| The QuickServer is a family of high-performance, fully configurable, and cost-effective building and industrial automation IIoT gateways for integrators to easily connect to the cloud and interface devices to networks... | |
| With two Ethernet ports, the ProtoNode FPC-N64 allows data to move seamlessly across disparate subnets and supports physical segmentation for Cloud connectivity, allowing for enhanced LAN security from the WAN/Cloud. |