MSA Safety Datasheets for Face Shields
Face shields are safety devices designed to protect the face from debris or other hazards.
Face Shields: Learn more
| Product Name | Notes |
|---|---|
| • Market-leading 5-year shell replacement warranty. • Non-corroding, high-temperature-res istant faceshield/goggle hardware. • Rugged, high-temperature edge will not melt or drip. • Easy front headband adjustment for proper SCBA mask... | |
| A Hycar version of the reliable military-style gas mask (MCU-2/P Mask, used by the U.S.Air Force in Desert Storm) that combines high performance, customized fit, comfort, and cost efficiency. · | |
| A tough, high-temperature thermoplastic shell resists chipping and cracking and a low-ride helmet design creates a low-profile for superior clearance and maneuverability. The high-tech thermal impact cap provides increased heat... | |
| A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding,... | |
| Combines high performance, customized fit, comfort and cost efficiency in a version of the reliable military-style gas mask (MCU-2/P) used by the U.S. Air Force in Operation Desert Storm. A... | |
| Crafted to protect a welder's eyes and face, our thermal plastic welding shields safeguard against infrared burns, flying sparks and other hazards. When protection from overhead hazards is required, our... | |
| Features a rugged, through-color DuraGlas® fiberglass composite shell and non-corroding, high-temperature-res istant faceshield/goggle hardware. Provides well balanced construction for all-day comfort and the tough thermoplastic shell offers everyday durability. An... | |
| FireHawk M7 Air Mask represents a true technological achievement in critical personal protection. As firefighters determined the safety requirements that would be needed to meet the new NFPA 1981 and... | |
| Hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a manufacturer of the leather firefighting helmet... | |
| Includes a durable DuraGlas® fiberglass composite shell. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. An ultra high-temperature (TPR) edge trim will not melt or drip. The... | |
| Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major... | |
| Low profile, lightweight DuraGlas® fiberglass composite helmet. The no-brim design gives firefighters easier access to confined spaces. Features tough, non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra high-temperature (TPR) edge... | |
| MSA molded polycarbonate visors offer superior protection from flying debris, splash, UV radiation and molten metal. Being molded makes them optically correct, and helps ensure clear vision and reduced eye... | |
| MSA polycarbonate visors reliably protect against impact, chemical splash and UltraViolet radiation. They are the perfect solution for general and basic applications and can be worn with helmet-mounted ear muffs. | |
| MSA V-Gard Mesh Visors provide maximum ventilation in humid working conditions. Lightweight and durable – great for outdoor applications such as brush clearing and trimming. Ideal combination with helmet-mounted ear... | |
| Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air... | |
| The MSA Responder PAPR (Powered Air-Purifying Respirators) system is ideal for First Responder, Military and Special Operations personnel who need non-IDLH respiratory protection for an extended period of time. The... | |
| The original OSHA-compliant leather helmet, individually hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a... | |
| The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue® or Ultra Elite® facepiece. Because it does not have a breathing tube,... | |
| The thermoplastic, lightweight, low-profile design is tough enough for structural, light enough for wildlands and small enough for EMS and confined space. Features tough, through color and non-corroding, high-temperature, glass-filled... | |
| These PC visors are engineered to help protect against impact and dangerous arc flash hazards. They are perfect for electrical workers and electricians working with high-voltage connections. p/n 10115847: 9.25” | |
| These special visors are thick, molded and reflective coated to protect against damage from impact, radiation and heat. The reflective coating reflects at least >60% of InfraRed from the surface... | |
| This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from... | |
| This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect... | |
| Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter,... | |
| Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. The demand version of the Ultra Elite facepiece can be... | |
| V-Gard polycarbonate shaded visors are thick and molded to protect against damage from impact, elevated temperatures, weld spatter and infrared (IR) radiation. Ideal for autogenous welding, metal pouring, gas soldering... | |
| V-Gard Propionate Visors provide impact protection, and are good for those applications where chemical splash hazards also exist. They offer increased impact protection and superior optical quality over acetate visors. |