MSA Safety Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| • Market-leading 5-year shell replacement warranty. • Non-corroding, high-temperature-res istant faceshield/goggle hardware. • Rugged, high-temperature edge will not melt or drip. • Easy front headband adjustment for proper SCBA mask... | |
| A tough, high-temperature thermoplastic shell resists chipping and cracking and a low-ride helmet design creates a low-profile for superior clearance and maneuverability. The high-tech thermal impact cap provides increased heat... | |
| A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding,... | |
| Crafted to protect a welder's eyes and face, our thermal plastic welding shields safeguard against infrared burns, flying sparks and other hazards. When protection from overhead hazards is required, our... | |
| Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Features Tuff-Stuff™ scratch-resistant lens, black, adjustable... | |
| Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fits over prescription glasses. Most economical... | |
| Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fitting over prescription glasses, features integrated... | |
| Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Offers integrated side shields, vented brow... | |
| Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Vista eyewear from MSA offers a... | |
| Features a rugged, through-color DuraGlas® fiberglass composite shell and non-corroding, high-temperature-res istant faceshield/goggle hardware. Provides well balanced construction for all-day comfort and the tough thermoplastic shell offers everyday durability. An... | |
| For users who wear prescription glasses, our Rx Overglasses offer high protection while still providing excellent vision. The glasses fit over most prescription eyewear and feature horizontal and vertical adjustable... | |
| Hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a manufacturer of the leather firefighting helmet... | |
| Includes a durable DuraGlas® fiberglass composite shell. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. An ultra high-temperature (TPR) edge trim will not melt or drip. The... | |
| Low profile, lightweight DuraGlas® fiberglass composite helmet. The no-brim design gives firefighters easier access to confined spaces. Features tough, non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra high-temperature (TPR) edge... | |
| MSA molded polycarbonate visors offer superior protection from flying debris, splash, UV radiation and molten metal. Being molded makes them optically correct, and helps ensure clear vision and reduced eye... | |
| MSA polycarbonate visors reliably protect against impact, chemical splash and UltraViolet radiation. They are the perfect solution for general and basic applications and can be worn with helmet-mounted ear muffs. | |
| MSA V-Gard Mesh Visors provide maximum ventilation in humid working conditions. Lightweight and durable – great for outdoor applications such as brush clearing and trimming. Ideal combination with helmet-mounted ear... | |
| Our best-seller! These protective glasses offer a stylish cat-eye look and a close fit. Feature Tuff-Stuff™ scratch-resistant lenses and built-in side impact protection. | |
| Slip on Arctic Elite™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard® | |
| So light, you'll barely notice you're wearing them. So protective, you're assured a dust-free work experience. As with all Sightgard® protective eyeglasses, the FeatherFitTM boasts scratch-resistant polycarbonate lens that protect... | |
| The original OSHA-compliant leather helmet, individually hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a... | |
| The thermoplastic, lightweight, low-profile design is tough enough for structural, light enough for wildlands and small enough for EMS and confined space. Features tough, through color and non-corroding, high-temperature, glass-filled... | |
| These PC visors are engineered to help protect against impact and dangerous arc flash hazards. They are perfect for electrical workers and electricians working with high-voltage connections. p/n 10115847: 9.25” | |
| These special visors are thick, molded and reflective coated to protect against damage from impact, radiation and heat. The reflective coating reflects at least >60% of InfraRed from the surface... | |
| V-Gard polycarbonate shaded visors are thick and molded to protect against damage from impact, elevated temperatures, weld spatter and infrared (IR) radiation. Ideal for autogenous welding, metal pouring, gas soldering... | |
| V-Gard Propionate Visors provide impact protection, and are good for those applications where chemical splash hazards also exist. They offer increased impact protection and superior optical quality over acetate visors. |