MSA Safety Datasheets for Gas Transmitters

Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).
Gas Transmitters: Learn more

Product Name Notes
Designed with fully integrated connectivity for real-time visibility across your worksites from day one. AUTOMATIC CONNECTIVITY Built-in cutting-edge, CAT-M LTE cellular connectivity and integration with the MSA Grid. Deploys in...
Every feature of the PrimaX IR Gas Transmitter is designed with reliability in mind to withstand the most challenging environmental conditions through out the product’s life. MSA’s PrimaX IR Gas...
Fire and Gas Detection System. An innovative, modular system that combines highly reliable programmable logic controller (PLC) technology with our advanced gas and flame field devices. It is highly scalable,...
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features...
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with...
Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable...
The Chillgard 5000 Ammonia Monitor accurately detects ammonia gas leaks as low as 10 ppm for early notification, keeping your plant safe according to ANSI/IIAR and EN 378. Using Photoacoustic...
The Chillgard® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects...
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using...
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges...
The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24...