MSA Safety Datasheets for Respirators and Dust Masks
Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants.
Respirators and Dust Masks: Learn more
| Product Name | Notes |
|---|---|
| A battery operated blower brings air through the cartridge, up the breathing tube and into the wearer's respirator inlet covering. MSA's OptimAir TL PAPR incorporates a sleek, low-profile design for... | |
| A Hycar version of the reliable military-style gas mask (MCU-2/P Mask, used by the U.S.Air Force in Desert Storm) that combines high performance, customized fit, comfort, and cost efficiency. · | |
| Combines high performance, customized fit, comfort and cost efficiency in a version of the reliable military-style gas mask (MCU-2/P) used by the U.S. Air Force in Operation Desert Storm. A... | |
| FireHawk M7 Air Mask represents a true technological achievement in critical personal protection. As firefighters determined the safety requirements that would be needed to meet the new NFPA 1981 and... | |
| Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major... | |
| Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air... | |
| Provides emergency respiratory protection against carbon monoxide gas resulting from underground fires or explosions. A one-time-use device for escape purposes only, it provides respiratory protection against carbon monoxide in otherwise... | |
| The MSA Advantage 900 Elastomeric half-mask respirator provides healthcare professionals, essential workers and first responders a secure protection solution. The Advantage 900 is also the first elastomeric respirator to be... | |
| The MSA Responder PAPR (Powered Air-Purifying Respirators) system is ideal for First Responder, Military and Special Operations personnel who need non-IDLH respiratory protection for an extended period of time. The... | |
| The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue® or Ultra Elite® facepiece. Because it does not have a breathing tube,... | |
| This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from... | |
| This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect... | |
| Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter,... | |
| Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new... | |
| Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. Offers unmatched fit and comfort with a clear blue facepiece. | |
| Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. The demand version of the Ultra Elite facepiece can be... | |
| With its UniBond over-mold facepiece, AnthroCurve™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure... |