MSA Safety Datasheets for Fall Arrest Systems

Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more

Product Name Notes
Anchor Connector for Fall Protection. MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications. Removable Concrete Anchors are designed for use as anchorage connectors in...
Safety Carabiners. MSA offers a wide variety of carabiners for almost every application. All carabiners have a minimum breaking strength of 5,000 lbs/22,24 kN. Markets: Construction, Oil & Gas, Utilities,...
A specialized rescue product designed for extreme cases in which a rescuer needs to be lowered head-first into a confined space to perform a rescue. The Confined Space/Head First Extraction...
Available in permanent or reusable models, roof anchors provide an anchor point for personal fall arrest systems on roofs for maintenance work, repair, and new construction. Markets: Construction, Oil &
Confined Space Personnel & Material Hoist. The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for...
Confined Space Tripod kit for entry and rescue. Tripod confined space entry kits provide simple ordering with all the necessary components for a complete safety system. Kits are ideal for...
Discreet window washing anchorage with aesthetic appeal. The MSA PushLock® anchorage for window-washing is typically used where access from inside a building is needed to carry out external work, such...
Fixed Ladder Fall Protection Solution. Latchways Vertical Ladder Lifeline Kits allow for hands-free movement up and down the entire height of the fixed ladder, eliminating the need to disconnect and...
Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension. The Gravity® Coated Harness uses...
Incorporating user-inspired conveniences, the V-TEC series of personal fall limiters will provide your workforce the safety they need in a compact and lightweight design, getting the job done with the...
Intended to be used in a basket configuration only, the Cable Sling is approved for use by one person at a time with approved systems. Two strands of cable sling...
Most advanced leading edge retractable lanyard available. The Latchways Leading Edge Retractable Lanyard range offers a dependable means of fall protection for leading & sharp edge and overhead use. Specifically...
MSA blended rope lifeline assemblies feature additional abrasion and UV resistance, for added durability, longevity and safety. Various styles and lengths are available to suit any need.​ MSA Rope Grabs...
MSA offers several web straps and slings for use in a variety of applications.
MSA’s new Workman SRL provides the best value for your money! With lightweight design and durable, thermoplastic housing with impact-absorbing bumpers, the Workman SRL will not only be accepted by...
MSA's Latchways® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures. At the heart of...
MSA's premier option in Self Retractable Lanyards. The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights.
Personal fall limiter built to last. Simplify product selection with The V-EDGE Personal Fall Limiter. The V-EDGE is engineered for use in overhead and foot-level tie off points, and where...
Personal Rescue Device - significantly reduces rescue time. The MSA Latchways® PRD is a lightweight, unobtrusive personal rescue device that is an integrated full body harness system for self-rescue. In...
Retractable Lanyard designed for extremely rough environments. The V-SHOCK Mini Retractable Lanyard is designed to take a beating in the roughest environments and maintains consistent performance under extreme use from...
Retractable Lanyard you can see into, giving 100% confidence and peace of mind. The V-TEC Mini retractable lanyard is the most compact & lightweight self-retracting lanyard ever developed using multiple...
Rope vertical lifelines and rope grabs are used together as a system. Rope Grabs are designed as a means of fall arrest between a worker wearing a compatible full-body harness...
Sealed Retractable Lanyard. The Latchways Sealed Self-Retracting Lifeline range offers a dependable means of fall protection and has been specifically designed for use in harsh environments such as oil rigs,...
Self retracting lifeline increases user comfort. Simplify product selection and reduce worker fatigue with this light weight personal fall limiter for leading edge. The V-EDGE Personal Fall Limiter is engineered...
Self retracting lifeline offers reduced downtime. Specifically engineered and tested for foot-level tie off, the V-EDGE™ Self Retracting Lifeline offers a dependable means for leading edge fall protection. The V-EDGE...
Smooth gliding, easy to attach beam anchor. Workman FP Stryder™ Beam Anchors quickly and easily attach to an I-beam flange without the need for any tools. Compatible for use with...
Standard Retractable Lanyard. The Latchways Standard Self-Retracting Lanyard range offers a dependable means of fall protection and has been specifically designed for use in a number of different environments enabling...
Superior flexibility provided by unique double-twist cable core construction gives MSA Rescue Ropes resistance four times greater than other static kernmantle ropes. Designed with load absorbing capabilities to provide additional...
SureClimb® Vertical Lifeline Cable Systems and cable grabs are designed to provide ladder fall protection when climbing or descending ladders or vertical structures up to 300 feet in height. MSA...
Temporary Horizontal Lifeline offering two worker bypass . MSA’s newly enhanced Gravity Temporary Horizontal Lifelines offer unique, exclusive bypass shuttles enabling two workers to share a line and pass each...
The Anthron Descender is a manually operated, controlled descent device most commonly used for suspended work positioning, self-evacuation, or rescue operations. A cam assembly provides friction on the rope to...
The Dyna-Glide® Rigid Rail Fall Protection System is used to arrest falls from heights where workers may be climbing up ladders, towers, or almost any structure. This rigid rail system...
The Latchways Arc Flash Personal Fall Limiter is the most compact & lightweight self-retracting lifeline in its class. Using multiple spring radial energy-absorbing technology, this new design eliminates the need...
The Latchways PFL Retractable Lanyard is the most compact & lightweight self-retracting lanyard ever developed in its class using multiple spring radial energy-absorbing technology. This new design eliminates the need...
The Latchways WinGrip is a vacuum anchor fall protection system for use in aircraft manufacturing and maintenance, as well as a variety of other environments and industrial applications. WinGrip is...
The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is...
The Rescue Utility System is primarily used for raising and lowering people or equipment in rescue and industrial work access and ideal for confined space applications. A 4:1 rescue pulley...
The RQ3 Pulley and Mini-Knot Passing Pulley are designed with the professional rescue team in mind. High-grade aluminum side plates and sheaves, oilite bearings, stainless steel bolts, washers and lock...
The Stretcher Bridle is used as connection to a rescue stretcher in evacuation or rescue situation and is available in 4 point or 5 point versions. Stretcher not included. Markets:...
The Workman Personal Fall Limiter (PFL) and the Workman Twin Leg Personal Fall Limiter are two of the most versatile fall protection devices available on the market today. The Workman...
This device is easily and quickly installed anywhere along an approved anchorage (rail). The Rail Slider™ Anchorage Connector will move along the rail, pulled by the worker's lanyard/harness. No unhooking...
Total solution for all horizontal safety at height roofing and industrial applications. MSA's range of Latchways® Engineered Horizontal Lifeline Systems, incorporating the patented Constant Force® Post, can be deployed across...
Versatile lifeline system installed to follow contours of the structure. MSA's range of Latchways® Engineered Vertical Lifeline Systems for ladders provide outstanding personal safety for individuals working on any type...
Walkway system compatible with all major roof systems. The MSA WalkSafe®Rooftop Walkway System provides a level non-slip surface which can serve as an ideal rooftop demarcation route — protecting users...
With its solid design and fast-acting brake mechanism, you can be confident that the Aptura™ LT 30 SRL will be there for you when you need it most. MSA has...
With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature...
XTIRPA System for Confined Space Entry. MSA XTIRPA confined space entry systems allow for vertical or horizontal entry into many common confined space applications such tanks, vessels, transformers, sewers &