MSA Safety Datasheets for Helmets and Hardhats

Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more

Product Name Notes
• Market-leading 5-year shell replacement warranty. • Non-corroding, high-temperature-res istant faceshield/goggle hardware. • Rugged, high-temperature edge will not melt or drip. • Easy front headband adjustment for proper SCBA mask...
A favorite for head protection in the mining industry for its low crown clearance ideal for low-ceiling areas, the Comfo-Cap offers two suspenstion options and comes standard with a lamp...
A tough, high-temperature thermoplastic shell resists chipping and cracking and a low-ride helmet design creates a low-profile for superior clearance and maneuverability. The high-tech thermal impact cap provides increased heat...
A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding,...
Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension...
Designed to offer outstanding protection in hot and dangerous industries, the Skullgard Protective Hat sets the standard for environments such as steel mills. This hat can withstand radiant heat loads...
Features a rugged, through-color DuraGlas® fiberglass composite shell and non-corroding, high-temperature-res istant faceshield/goggle hardware. Provides well balanced construction for all-day comfort and the tough thermoplastic shell offers everyday durability. An...
Get superior under-the-helmet warmth and protection with these winter liners, Choose Supreme, Select or Value in any of 11 different styles, including flame-retardant and flame-resistant models.
Hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a manufacturer of the leather firefighting helmet...
Includes a durable DuraGlas® fiberglass composite shell. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. An ultra high-temperature (TPR) edge trim will not melt or drip. The...
Low profile, lightweight DuraGlas® fiberglass composite helmet. The no-brim design gives firefighters easier access to confined spaces. Features tough, non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra high-temperature (TPR) edge...
Providing the highest-rated protection available for low-frequency environments, the MSA HPE Cap Mounted Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and...
Show your national spirit with one of these Patriotic Hard Hats from MSA Safety Works. These Patriotic Hard Hats come with a ratchet suspension and total shell coverage. They are...
Sound Control SH, a compatible ear muff that is designed to fit snugly into the new accessory slots on the MSA V-Gard® Slotted Hard Hat. Sound Control SH ear muffs...
The 360R Rescue Helmet offers the lowest profile of NFPA-approved helmets. Constructed of Ultem thermoplastic, this helmet features the same level of protection against impact and penetration hazards found in...
The MSA left/RIGHT™ Ear Muffs have dedicated right and left ear cups that are designed to fit ears of all shapes and sizes which offers increased comfort and protection. Precise...
The number one requested feature on hard hats, as determined by surveys of wearers, are cooling vents. This hard hat is the first in North America to successfully integrate cooling...
The original OSHA-compliant leather helmet, individually hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a...
The Soprano Muff provides excellent hearing protection while fitting all MSA full-brim hats. NOTE: The addition of the Soprano muff reduces helmet rating to Class C. MSA Soprano Ear Muffs...
The thermoplastic, lightweight, low-profile design is tough enough for structural, light enough for wildlands and small enough for EMS and confined space. Features tough, through color and non-corroding, high-temperature, glass-filled...
This full-brim hard hat features numerous advantages over traditional hard hats. Its brim extends wide over the neck and ears, helping to reduce the amount of harmful UV radiation from...
This hard hat is the best selling hard in the world, and with good reason! MSA Hard Hats are renowned for their excellent comfort, fit and style. These lightweight hard...
When head protection is desired but not required, Bump Caps reduce exposure to lacerations and abrasions caused by minor bumps to the head. Bump Caps are appropriate ONLY for work...
When workers need a helmet with elevated temperature capability, the Thermalgard® Protective Cap provides protection in a high-strength, smooth crown helmet. The glass-reinforced nylon shell has a beaded edge for...