MSA Safety Datasheets for Ear Protection
Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress.
Ear Protection: Learn more
| Product Name | Notes |
|---|---|
| Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension... | |
| Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Offers force adjustment for individual fit. Wide and soft... | |
| MSA Economuffs offer two headband options. Economuff hearing protectors offer cost-effective options that don't sacrifice comfort or protection. Multiposition: Offers three positions: under the chin, behind the head or over... | |
| Providing the highest-rated protection available for low-frequency environments, the MSA HPE Cap Mounted Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and... | |
| Providing the highest-rated protection available for low-frequency environments, the MSA HPE Headband Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and other... | |
| Sound Control SH, a compatible ear muff that is designed to fit snugly into the new accessory slots on the MSA V-Gard® Slotted Hard Hat. Sound Control SH ear muffs... | |
| The MSA Classic Hearing Protection line offers five helmet-mounted options for slotted and non-slotted MSA caps. The classic line offers lightweight, low-profile cups with various protection levels for low to... | |
| The MSA left/RIGHT™ Ear Muffs have dedicated right and left ear cups that are designed to fit ears of all shapes and sizes which offers increased comfort and protection. The... | |
| The MSA left/RIGHT™ Ear Muffs have dedicated right and left ear cups that are designed to fit ears of all shapes and sizes which offers increased comfort and protection. Precise... | |
| The Soprano Muff provides excellent hearing protection while fitting all MSA full-brim hats. NOTE: The addition of the Soprano muff reduces helmet rating to Class C. MSA Soprano Ear Muffs... | |
| The Supreme level dependent ear muffs protect from hazardous noise while allowing users to hear surrounding sounds. By wearing Supreme ear muffs you can communicate face-to-face as well as hearing... | |
| The Supreme Pro-X features high amplification with natural, realistic sound to provide excellent protection in noisy environments. Two separate waterproof microphones provide optimum stereo effect and location of sound direction. |