Eaton Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Because external factors have an extensive influence on the lubricant during operation, knowing particle size distribution on the contamination, water saturation, and temperature enables the user to evaluate the precise... | |
| Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor... | |
| Eaton offers a selection of metal particle and water-in-oil monitoring sensors. The MPS series, designed as inexpensive in-line monitoring solutions for stationary and permanent operations, detects metal particles using an... | |
| Eaton's clogging indicators reliably monitor filter clogging caused by particulate accumulation in hydraulic and lubricating oil filters. Different types are available: optical, electrical, optical-electrical, electronic, as well as the following... | |
| Electrical clogging indicators are ideal for situations where the filter housing cannot easily be viewed in the plant. When the filter element becomes clogged, an indicator light will go off... | |
| For quick and clean filter element change without oil loss, the Eaton's WGR 60 maintenance unit is ideal. Pumping and storing the oil outside of the filter housing, while changing... | |
| The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a... | |
| The Eaton tank breather filters "breathe" air in and out as the oil level rises and falls. The filters prevent the penetration of contamination from the ambient air in the... | |
| The WSTM 01-Set is designed for reliable, stationary in-line measurements of saturated water in oil. It also measures the fluid’s temperature. The set consists of a WSPS 05 sensor and... | |
| Visual clogging indicators show when a filter element is clogged, and how clogged it is. They are meant for high-traffic areas where they can be observed on a regular basis. |