Eaton Datasheets for Compressed Air Filters

Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more

Product Name Notes
Designed for installation inside receivers, steam drums, and other vessels, Eaton internal gas liquid separators remove 99% of particles and liquid droplets 10 microns or larger from air, gas, or...
Designed for liquid slugs or heavy liquid loads, the Eaton standard size Type 10-R Series gas liquid separators can be provided with a large reservoir to meet liquid holdup requirements.
Eaton Dry Type Gas/Liquid Separators have been designed for applications with a higher than normal load of entrained solids. Features Sizes from 2" to 16" For High Solid Loadings Applications...
Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than...
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features No Priming Required...
Eaton’s Type 31 L-ST Gas/Liquid Separators automatically remove 99% of all liquid and solid entrainment particles 10 microns in size or larger from air, gas, and steam processes. Features Light...
For more specialized applications the Type T Gas/Liquid Separator is available as the Type ST with an integral trap as part of its design. The trap mechanism is a fool-proof...
The Eaton Type 30L Gas Liquid Separator automatically removes 99% of all liquid and solid entrainment particles 10 microns in size or larger. Features Compact Design No Required Maintenance Removes...
The two-stage Eaton Type 31-LSF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a...
The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a...
The Type T, with its cost effective design, is the separator of choice for most applications that require clean, dry air, gas, or steam. Features Fabricated Construction High Efficiency Over...
The Type TS, with its cost effective design, is the separator of choice for most applications that require clean, dry air, gas, or steam. Features Designed for High Liquid Loading...
The unique two-stage design removes 99% of all liquid and solid particles larger than 4 microns in size. Standard, one-stage separators are only capable of removing particles larger than 10...