Eaton Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| A continuous lining of advanced fluoropolymer resin makes the Model 72L simplex strainer an excellent, low-cost alternative to exotic alloy strainers in a wide variety of corrosive or abrasive lined... | |
| Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1˝ to 48˝ in carbon steel or stainless steel. Other materials are... | |
| Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning…the line can run continuously. When one set of strainer baskets... | |
| Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning…the line can run continuously. When one strainer basket becomes full,... | |
| Duplex strainers remove damage causing particulate matter from the system flow, and never have to be shut down for cleaning…the line can run continuously. When one strainer basket becomes full,... | |
| Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. | |
| Eaton’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks,... | |
| Steam jacketed strainers are used for applications where materials must be kept hot in order to remain fluid. Applications examples are chocolate, asphalt, resins and polymers. The strainer body temperature... | |
| The Eaton Model 72 simplex basket strainer is perfect for applications in which the line can be temporarily shut down for strainer basket cleaning or changeout. A reason for its... | |
| The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau... | |
| The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the... | |
| The Eaton Model 92 strainer accomplishes straining by directing the fluid through sized openings in the strainer. Once sediment and debris is collected in the strainer, fluid flow is interrupted... | |
| The Eaton Model 950 features two strainer basket housing with a valve flow diverter assembly connecting them. A duplex type basket strainer can operate continuously and the pipeline never has... | |
| The MCS-500’s magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing... | |
| The Model 2596 automatic self-cleaning strainer, designed for the continuous removal of entrained solids from liquids in pipeline systems, is available in sizes 2" through 8" in cast construction and... | |
| The Model 30R is a cost effective choice for moderate pressure applications. These include water service in swimming pools, cooling towers and large air conditioning installations. The clamp type cover... | |
| The Model 510 simplex strainer is unlike other large size simplex strainers because of its multi-basket design. Four strainer baskets strain the process media and give the strainer an extremely... | |
| The Model 53BTX Duplex Strainer will give years of trouble-free service, protecting expensive pipeline system components from damage by unwanted particles. Because the system flow never has to be shut... |