The WSTM 01-Set is designed for reliable, stationary in-line measurements of saturated water in oil. It also measures the fluid’s temperature. The set consists of a WSPS 05 sensor and a WSTM 01 display unit with an alpha-numeric display and a simple menu. Results can be shown in either percent saturation level or theoretical ppm.
The WSTM 01-Set is designed for reliable, stationary in-line measurements of saturated water in oil. It also measures the fluid’s temperature. The set consists of a WSPS 05 sensor and a WSTM 01 display unit with an alpha-numeric display and a simple menu. Results can be shown in either percent saturation level or theoretical ppm.
The WSTM 01-Set features an RS-232 serial interface and a CAN-bus interface according to ISO 11898, CAN 2.0A; CANopen compatible.
Fluid compatibility of Eaton sensors include mineral oil-based fluids as well as synthetic fluids such as: hydraulic, lubrication, transformer, and ester-based oils.
Pre-programmed fluids in the WSTM 01-Set include: HLP 22 (Shell), HLP 46 (Shell), HLP 68 (Shell), MIL-H 5606 (Shell), CLP 220 (Shell), and HEES 46 (Fuchs).
WSPS 05 Sensor
The WSPS 05 sensor is an effective diagnostic system for determining the saturation level of water in oil. The sensor detects the presence of free or emulsified water in hydraulic or lubrication systems, thereby enabling the user to prevent accelerated oil aging, increased wear, malfunctions, and failure of components.
The saturation of the fluid with water is shown as a percentage. An indication of 100 percent means the fluid is completely saturated.
Saturation values of fluid are influenced by temperature.
The WSPS 05 sensor includes an integrated thermal sensor
that determines the exact temperature of the fluid during a measurement.
Technical Data
Measuring range
Saturation level: 0 to 100%
Temperature: -13 to 212 °F (-25 to 100 °C)
Accuracy
Saturation level: ± 2%
Temperature: ± 0.4%
Operating pressure: 0 to 363 psi (25 bar)
Flow velocity: ≤ 79”/s (2 m/s)
Ambient temperature: -13 to 185 °F(-25 to 85 °C)
Temp. range of fluid: -40 to 194 °F
(temporary 212 °F (100 °C)) (-40 to 90 °C)
Power supply: 12 to 30 VDC
Analog outputs: 2 x 4 to 20 mA
Protection class: IP 65
Connection: G ¾ threaded
| Eaton | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | WSTM 01-Set |
| Product Name | Inline Measuring System |