Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor).
Features:
Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids
Consists of the contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor)
Contamination monitoring at different test stands for hydraulic components, filter service devices, wind energy plants, and a variety of mobile and stationary hydraulic systems
Inexpensive and reliable in-line system for contamination class control
CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible
When used as a contamination class transmitter, the CCT 01-Set transforms measurement signals received from the laser sensor into contamination classes displayed as analog outputs
Three current outputs (4..20..mA) for contamination classes according to ISO 4406
Measurements can be saved in user-defined intervals (up to 1,000 measurements)
May be PC configured using a USB interface; calibration values can be set, and current or saved particle numbers transmitted to a PC Technical data: Particle size: > 4 μm(c), > 6 μm(c), > 14 m(c) Representation of the contamination class: ISO 4406 (4 - 25) Accuracy: ± 1 (contamination class) Ambient temperature: 32 to 158 °F (0 to 70 °C) Power supply: 24 V DC Output data: 3 x 4 to 20 mA Max. burden: 450 ω Protection class: IP 65 Storage capacity: up to 1000 measurements Interfaces: 4 to 20 mA (3x) CAN: ISO 11898, CAN 2.0A, CANopen compatible USB Dimensions: 7.91" x 3.35" x 1.38" (201 mm x 85 mm x 35 mm) Weight: .83 lbs (380 g) PFS 01 – Lasersensor Features:
Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
Advantages of the thermal volume flow sensor: no mobile parts, no abrasion, simple electronic evaluation procedures, contamination resistant
Integrated laser sensor operates on the principle of light blockage
Advantages over precision sensors: compact construction, lower costs, permanent or periodic monitoring
Calibrated according to ISO 11171:99
Suitable for installation in new or existing systems
The PFS 01 sensor cannot be used without a display unit (CCM 01 or CCT 01) Technical data: Calibration: ISO MTD in oil (ISO 11171:2000) Coincidence limit: 10,000 particles/ml Operating pressure: ≤ 725 psi (50 bar) Max. oil temperature (short term): 158 °F (70 °C) Viscosity: 46 to 1854 SUS (10 to 400 mm²/s) Ambient temperature: 32 to 158 °F (0 to 70 °C) Maximum volume flow: 13.2 gpm (50 l/min) Minimum volume flow: 0.13 gpm (500 ml/min) Connection: 1“ or ¾“ pipe Protection class: IP 65 Weight: 3.3 lbs (1.5 kg)
Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor).
Features:
- Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids
- Consists of the contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor)
- Contamination monitoring at different test stands for hydraulic components, filter service devices, wind energy plants, and a variety of mobile and stationary hydraulic systems
- Inexpensive and reliable in-line system for contamination class control
- CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible
- When used as a contamination class transmitter, the
CCT 01-Set transforms measurement signals received from the laser sensor into contamination classes displayed as analog outputs
- Three current outputs (4..20..mA) for contamination classes according to ISO 4406
- Measurements can be saved in user-defined intervals (up to 1,000 measurements)
- May be PC configured using a USB interface; calibration values can be set, and current or saved particle numbers transmitted to a PC
Technical data:
Particle size: > 4 μm(c), > 6 μm(c), > 14 m(c)
Representation of the
contamination class: ISO 4406 (4 - 25)
Accuracy: ± 1 (contamination class)
Ambient temperature: 32 to 158 °F (0 to 70 °C)
Power supply: 24 V DC
Output data: 3 x 4 to 20 mA
Max. burden: 450 Ω
Protection class: IP 65
Storage capacity: up to 1000 measurements
Interfaces: 4 to 20 mA (3x)
CAN: ISO 11898, CAN 2.0A, CANopen compatible
USB
Dimensions: 7.91" x 3.35" x 1.38" (201 mm x 85 mm x 35 mm)
Weight: .83 lbs (380 g)
PFS 01 – Lasersensor
Features:
- Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
- Advantages of the thermal volume flow sensor: no mobile parts, no abrasion, simple electronic evaluation procedures, contamination resistant
- Integrated laser sensor operates on the principle of light blockage
- Advantages over precision sensors: compact construction, lower costs, permanent or periodic monitoring
- Calibrated according to ISO 11171:99
- Suitable for installation in new or existing systems
- The PFS 01 sensor cannot be used without a display unit (CCM 01 or CCT 01)
Technical data:
Calibration: ISO MTD in oil (ISO 11171:2000)
Coincidence limit: 10,000 particles/ml
Operating pressure: ≤ 725 psi (50 bar)
Max. oil temperature (short term): 158 °F (70 °C)
Viscosity: 46 to 1854 SUS (10 to 400 mm²/s)
Ambient temperature: 32 to 158 °F (0 to 70 °C)
Maximum volume flow: 13.2 gpm (50 l/min)
Minimum volume flow: 0.13 gpm (500 ml/min)
Connection: 1“ or ¾“ pipe
Protection class: IP 65
Weight: 3.3 lbs (1.5 kg)