Eaton Datasheets for Hydraulic Filters
Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils.
Hydraulic Filters: Learn more
| Product Name | Notes |
|---|---|
| Designed and manufactured for oil maintenance and lubrication systems, Eaton’s mobile filter unit is versatile and reliable. In addition to an existing filter, it is ideal for secondary flow filtration. | |
| Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which,... | |
| Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex... | |
| Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and... | |
| Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities:... | |
| Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target. | |
| Eaton’s Mobile Fluid Purifier Systems are highly versatile and designed to facilitate fluid purification where and when needed. The IFPM fluid purifier systems are fully automated, PLC controlled units compact... | |
| Eaton's filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. Filters are suitable for... | |
| Eaton's Off-Line Filters are partial flow filters for fine filtration of hydraulic and lubrication circuits meant as a supplement to the main filter. Off-line filtration improves the cleanliness and quality... | |
| Eaton's stationary filter units are designed for the oil-service for gears with lubricants of high viscosity for the off-line filtration. The compact construction on a base plate without tube is... | |
| Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These... | |
| Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters... | |
| Medium pressure duplex filters of the series MDD offer continuous operation. They have a maximum pressure of 2,900 PSI. The MDD series has an optional bypass valve It has visual/electrical... | |
| Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-ove r valve which... | |
| Return-line filters in the TRW series are suitable for a working pressure up to 145 PSI. Pressure peaks will be absorbed by a sufficient margin of safety. The TRW-filters are... | |
| Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute. | |
| Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of... | |
| Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master... | |
| Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are... | |
| Series TEF filters have a simple design that eliminates fittings. Due to its practical design, the return-line filter is easy to service. When changing the filter element a detachable connection... | |
| Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters... | |
| Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball... | |
| The Eaton tank breather filters "breathe" air in and out as the oil level rises and falls. The filters prevent the penetration of contamination from the ambient air in the... | |
| The filters of the series TNRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a... | |
| The filters of the series TRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a... | |
| The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31 Operating temperature: +14°,F to +176°,F... | |
| The new DWF duplex lubrication oil filters are instrumental in protecting equipment while improving performance and reliability. The simiplified design carries the robustness of Eaton's full hydraulic and lubrication filtration... | |
| The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter... | |
| The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The... | |
| The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a... | |
| The Series TEFB features an integrated breather design that reduces total system components. Due to its simple, practical design, the return-line filter is easy to service. When changing the filter... |