Eaton Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
LOFTREX&trade, A Series Get 99.9% efficiency at stated micron retention levels with LX-A cartridges. Ultra-fine fibers and controlled thermal bonding allow this filter to capture contaminants even at higher pressure...
Up to 65% more filter area in a compact, easy-to-use filter element Features and Benefits Higher flow rates reduces the size of bag filter housings by up to 50% and...
ABSORPTION INSERT filter elements combined with standard filter bags and a stainless steel charging ring provide the ultimate solution for increased dirt and oil removal capacity. The ABSORPTION INSERT filter...
BECO MEMBRAN H Air filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethyle ne (PTFE) are ideal for sterile air filtration and gas filtration in the food...
BECO MEMBRAN H Air Mini filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethyle ne (PTFE) are ideal for sterile air filtration and gas filtration in the...
BECO MEMBRAN PS Aqua membrane filter cartridges are designed specifically for water filtration. The PES membrane provides high flow rates and extended service life for water final filtration in food...
BECO MEMBRAN PS Pure filter cartridges made of polyethersulfone are especially designed for reliable removal of spoilage microorganisms and meet extended service life requirements of beverages, liquid food, cosmetics, fine...
BECO MiniCap filters are ready-to-use for the filtration of small volumes of media containing particles, or for microbiological removal in pharmaceutical and biotechnology applications. Eaton's BECO MiniCap depth filters have...
BECO PROTECT FS FineStream innovative depth filtration cartridges are used to protect downstream membrane filter cartridges in beverage filtration. The innovative and unique special pleating with variable flow rate increases...
BECO PROTECT KM stainless steel depth filtration cartridges are made from porous metal powder (316 L) and are available with retention rating of 10 µm. These filter cartridges are ideal...
BECO PROTECT PB depth filter cartridges consist of thermally bonded, melt-blown polypropylene filter material that gives them a high chemical resistance and added dirt holding capacities. The physical strength of...
BECO PROTECT PG depth filtration cartridges consist of wrapped polypropylene filter material with layered media that allows for coarse to fine filtration in a variety of applications in the beverage...
BECO PROTECT PP Pure depth filter cartridges are designed for pre- and fine depth filtration of many types of beverages, liquid food, cosmetics, fine chemicals, and process water. This filter...
BECODISC BA stacked disc cartridges are used for the demanding filtration of high quality spirits such as cognac, armagnac, barrel-matured brandy and whisky. The product range is graded from coarse...
CLEARGAF filter bags meet the requirements for EC migration performance evaluated, tested and certified by independent food research institute. They are manufactured under special conditions to ensure that they contain...
Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which,...
Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex...
Each of these four LOFCLEAR 100 filter bag models has a special function for paint and varnish applications in the automotive industry. Models 128, 129, 130, 135: High-performance filter bags...
Eaton beverage filtration cartridges are designed and built to the latest, most exacting quality standards. BECO PROTECT CS CellStream depth filtration cartridges are the first depth filteration cartridges to be...
Eaton offers high-quality beverage filtration products designed and built to the latest, most exacting quality standards. BECO MEMBRAN PFplus pleated membrane filter cartridges are designed for the removal of spoilage...
Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and...
Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities:...
Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits Absolute retention...
Eaton&rsquo,s LOFTREX-C cartridge is designed to handle coarse to fine filtration in a variety of applications. Eaton&rsquo,s LOFTREX-C cartridge features a bi-phase design that&rsquo,s engineered to provide This uniquely designed...
Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target.
Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1...
Eaton's BECO depth filter sheets of the standard range were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete...
Eaton's BECO ENDURA depth filter sheet is a new type of washable, reusable protective sheet for pre-coat filtration in diatomite frame filters offering particularly high performance. Due to its improved...
Eaton's BECO INTEGRA CART KA cartridge housing is available as 1 to 30-fold type (1 to 30 filter cartridges) and designed with quick closure or clamp screws, depending on size,...
Eaton's BECO MiniCap which includes Eaton's BECOPAD®, P depth filter are ready-to-use disposable filters for the filtration of small volumes of media containing particles, or for removing microbes in...
Eaton's BECO PR ENDURA and PR ENDURA S support sheets were specially developed for the exacting requirements of the pharmaceutical industry. Low endotoxin content is ensured through the use of...
Eaton's BECO SELECT A depth filter sheets are used for the demanding filtration of high quality spirits such as cognac, armagnac, barrel-matured brandy and whiskey. Eaton's BECO Select A depth...
Eaton's BECO®, ACF 07 depth filter sheet is used for the demanding filtration of liquids in the chemical, pharmaceutical, and food industries as well as in bio-technical processes. Eaton's...
Eaton's BECODISC B30C stacked disc cartridge has a high adsorption capacity, achieved through a high content of particularity highly active activated carbon. These adsorptive characteristics enable, for example, the de-coloration...
Eaton's BECODISC BP stacked disc cartridges meets the exacting requirements of the pharmaceutical industry (e.g. for the filtration of fermenter broth). Eaton's BECODISC BP stacked disc cartridges have been developed...
Eaton's BECODISC BS stacked disc cartridges were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete range of filtration...
Eaton's BECODISC BT stacked disc cartridges is optimized for the filtration of highly viscous liquids with particles of coarse, crystalline, amorphous or gel-like structure and are mainly used in the...
Eaton's filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. Filters are suitable for...
Eaton's innovative new depth filter medium provides maximum filtration performance. BECOPAD P depth filter is mineral-free and produced with special, high-purity cellulose. It can be used for a wide range...
Eaton's Off-Line Filters are partial flow filters for fine filtration of hydraulic and lubrication circuits meant as a supplement to the main filter. Off-line filtration improves the cleanliness and quality...
Eaton's pure BECOPAD depth filter sheet is available for non-critical industrial and non-pharmaceutical processes where the main focus is on maximum filtration outputs combined with optimal clarification and highest particle...
Exceptionally pure raw materials and a special production method produce Eaton's BECO PR depth filter sheets with a low endotoxin content. The special characteristic of this range is high endotoxin...
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These...
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters...
LOFCLEAN filter cartridges are made of long acrylic fibres, bonded with phenolic resin. This results in a rigid, self-supporting structure, which makes an inner core needless. This solid structure provides...
LOFCLEAR 100 filter bags feature high-strength sewn, three-layer construction which is welded to the SENTINEL®, seal ring. These filter bags have efficiencies of greater than 99% over a wide...
LOFCLEAR 500 filter bags feature fully-welded, multipleated construction for high efficiency and long service life. This range has a pleated pre-filter and a complex arrangement of final filter layers, allowing...
LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a...
LOFPLEAT-HF cartridges are designed with pleated media construction to provide high total surface area. A single LPHF cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge...
LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in...
MAX-LOAD pleated filter bags are manufactured from nominal rated polypropylene or polyester extended-life needle felt. The exceptional construction increases the filter bags dirt-holding capacity and lifetime by up to ten...
Medium pressure duplex filters of the series MDD offer continuous operation. They have a maximum pressure of 2,900 PSI. The MDD series has an optional bypass valve It has visual/electrical...
Mineral-free depth filtration stacked disc cartridges for a wide range of applications, including coarse and sterile filtration of all liquid media e.g., beverages. Only depth filter media manufactured according to...
New, cationic, mineral-free depth filter medium for applications ranging from particle to microbe removal in the pharmaceutical industry. Eaton's BECODISC stacked disc cartridges from the BECOPAD®, P range are...
Optimized for the filtration of highly viscous liquids with particles of coarse, crystalline, amorphous or gel-like structure. Eaton's BECO CPS depth filter sheets are used in the chemical, and cosmetics...
Porous titanium filters are designed for applications involving extreme operating conditions and aggressive fluids and gases. The rugged, fixed pore structure is constructed from sintered titanium powder. The result is...
Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-ove r valve which...
PROGAF filter bags constitute a new, high-performance alternative for applications requiring absolute filtration. The multistage filtration, with filter material that gets finer from layer to layer, provides optimum efficiency (greater...
Return-line filters in the TRW series are suitable for a working pressure up to 145 PSI. Pressure peaks will be absorbed by a sufficient margin of safety. The TRW-filters are...
Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute.
SENTINEL filter bags comply with the industry standard of a bypass-free filter bag construction. They are available in polypropylene and polyester. Fully-welded construction for high efficiency and bypass-free filtration Fully-welded...
SENTINEL®, and SNAP-RING®, monofilament filter bags feature a wide range of retention ratings. The different materials cover many applications with demanding chemical and thermal properties. These filter bags...
Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of...
Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master...
Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are...
Series TEF filters have a simple design that eliminates fittings. Due to its practical design, the return-line filter is easy to service. When changing the filter element a detachable connection...
SNAP-RING filter bags are manufactured to the highest standards. Materials must meet stringent specifications for filtration performance and media purity. Production under ISO 9001:2008 quality systems ensures reliability and repeatability...
SNAP-RING®, multifilament filter bags are designed for surface filtration to retain particles that are larger than the respective pore size. These filter bags are not absolute rated. Affordable and...
Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters...
Spin-on filters typically consist of a head mounted directly in-line with the return piping and a canister containing an element which screws onto a threaded post. The In-line filter series...
Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball...
The BECO MEMBRAN H Mini filter cartridges are developed for gas filtration applications. BECO MEMBRAN H Mini filter cartridges are used for the technical and sterile filtration of gases and...
The BECO PROTECT PB depth filtration cartridges consist of thermally bonded, melt-blown polypropylene filter material that gives them a high chemical resistance and added dirt holding capacities. They are ideal...
The broad range of absolute rated pore sizes makes the LOFPLEAT-AG series from Eaton suitable for a wide range of critical process applications. Features and Benefits Fits broad application range...
The Eaton tank breather filters "breathe" air in and out as the oil level rises and falls. The filters prevent the penetration of contamination from the ambient air in the...
The filters of the series TNRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a...
The filters of the series TRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a...
The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31 Operating temperature: +14°,F to +176°,F...
The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces...
The LOFMEM-T membrane filter cartridges are ideal for applications such as strong acids/bases, compressed gases, photoresists and hot DI water. LOFTMEM-T cartridges from Eaton are ideal for gas/vent applications and...
The LOFPLEAT-CP is a high efficiency, high performance filter element. Constructed with a large surface, melt blown polypropylene media it provides a high dirt holding capacity with low initial pressure...
The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They...
The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the...
The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter...
The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The...
The PROLINE 150™ Series features a low profile design with side inlet and tangential outlet that provides easy and full drainage and reduces housing height to make filter bag change-outs...
The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a...
The Series TEFB features an integrated breather design that reduces total system components. Due to its simple, practical design, the return-line filter is easy to service. When changing the filter...
The unique BECO PROTECT TS depth filter cartridge combines two filter cartridge elements, thus offering significantly greater filter surface area with fine filter material. This innovation leads to lower blocking...
This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers...
This disposable filter element can be used for a wide range of applications. The pleated polypropylene filter media provides a large filtration surface area which allows for maximized flow rate...
This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges...
This Eaton Pleated Micro Fiberglass Filter is a disposable, high efficiency cartridge that can be effectively used in a variety of industrial applications. Featuring Borosilicate Micro Fiberglass media, this versatile...
This high efficiency, high performance filter is constructed with a large surface area, melt blown polypropylene media for high dirt holding capacity with low initial pressure drop. LOFPLEAT-HP filters by...
UNIBAG filter bags provide the value and reliability of a high performance filter bag seal, fully welded construction, the economy of a typical sewn construction and the social commitment to...
Winemakers give special attention to the color and flavor of their wines. Filtering wine is an important step in the final stages of wine and sparkling wine.to ensure microbial stable...
With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1...
With efficiencies greater than 99%, each ACCUGAF filter bag model provides cost-effective filtration solutions for demanding applications. The five models ensure that users can efficiently remove particles ranging from 1...