The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638.
Features:
Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM 01)
Designed as an inexpensive in-line monitoring solution for stationary and permanent operations
Reliable determination of contamination classes according to ISO 4406:99 or NAS 1638 (switchable)
CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible
Suitable for installation in new or existing systems
Immediate results
Internal measurement storage
Automatic monitoring function with a control signal output if set thresholds are exceeded
RS-232 interface
Data transfer to an external PC
Data management using LabVIEW Data Manager software
User-friendly software
Alpha-numeric display
Sturdy case Technical data: Fluid compatibility: Hydraulic and lubrication fluids, and synthetic esters Counting channels: 4; sizes (switchable): ≥ 4 μm(c), ≥ 6 μm(c), ≥ 14 μm(c), ≥ 21 μm(c) or ≥ 6.4 μm(c), ≥ 14 μm(c), ≥ 21 μm(c), ≥ 37 μm(c) Accuracy: ± 1 (contamination class) Operating pressure: up to 725 psi (50 bar) Temperature: 32 to 158 °F (0 to 70 °C) Calibration: ISO MTD in oil Connection: 1” or ¾“ pipes Power supply: 24 V DC
PFS 01 - Laser Sensor Features:
Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
Advantages of the thermal volume flow sensor: no mobile parts, no abrasion, simple electronic evaluation procedures, contamination resistant
Integrated laser sensor operates on the principle of light blockage
Advantages over precision sensors: compact construction, lower costs, permanent or periodic monitoring
Calibrated according to ISO 11171:99
Suitable for installation in new or existing systems
The PFS 01 sensor cannot be used without a display unit (CCM 01 or CCT 01) Technical data: Calibration: ISO MTD in oil (ISO 11171:2000) Coincidence limit: 10,000 particles/ml Operating pressure: ≤ 725 psi (50 bar) Max. oil temperature (short term): 158 °F (70 °C) Viscosity: 46 to 1854 SUS (10 to 400 mm²/s) Ambient temperature: 32 to 158 °F (0 to 70 °C) Maximum volume flow: 13.2 gpm (50 l/min) Minimum volume flow: 0.13 gpm (500 ml/min) Connection: 1“ or ¾“ pipe Protection class: IP 65 Weight: 3.3 lbs (1.5 kg)
The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638.
Features:
- Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM 01)
- Designed as an inexpensive in-line monitoring solution for stationary and permanent operations
- Reliable determination of contamination classes according to ISO 4406:99 or NAS 1638 (switchable)
- CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible
- Suitable for installation in new or existing systems
- Immediate results
- Internal measurement storage
- Automatic monitoring function with a control signal output if set thresholds are exceeded
- RS-232 interface
- Data transfer to an external PC
- Data management using LabVIEW Data Manager software
- User-friendly software
- Alpha-numeric display
- Sturdy case
Technical data:
Fluid compatibility: Hydraulic and lubrication fluids, and synthetic esters
Counting channels: 4; sizes (switchable): ≥ 4 μm(c), ≥ 6 μm(c), ≥ 14 μm(c), ≥ 21 μm(c)
or ≥ 6.4 μm(c), ≥ 14 μm(c), ≥ 21 μm(c), ≥ 37 μm(c)
Accuracy: ± 1 (contamination class)
Operating pressure: up to 725 psi (50 bar)
Temperature: 32 to 158 °F (0 to 70 °C)
Calibration: ISO MTD in oil
Connection: 1” or ¾“ pipes
Power supply: 24 V DC
PFS 01 - Laser Sensor
Features:
- Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
- Advantages of the thermal volume flow sensor: no mobile parts, no abrasion, simple electronic evaluation procedures, contamination resistant
- Integrated laser sensor operates on the principle of light blockage
- Advantages over precision sensors: compact construction, lower costs, permanent or periodic monitoring
- Calibrated according to ISO 11171:99
- Suitable for installation in new or existing systems
- The PFS 01 sensor cannot be used without a display unit (CCM 01 or CCT 01)
Technical data:
Calibration: ISO MTD in oil (ISO 11171:2000)
Coincidence limit: 10,000 particles/ml
Operating pressure: ≤ 725 psi (50 bar)
Max. oil temperature (short term): 158 °F (70 °C)
Viscosity: 46 to 1854 SUS (10 to 400 mm²/s)
Ambient temperature: 32 to 158 °F (0 to 70 °C)
Maximum volume flow: 13.2 gpm (50 l/min)
Minimum volume flow: 0.13 gpm (500 ml/min)
Connection: 1“ or ¾“ pipe
Protection class: IP 65
Weight: 3.3 lbs (1.5 kg)