Eaton Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| A SIDELINE vessel from Eaton is a full-featured investment-cast filter vessel with an ASME Code Stamp and Eaton's exclusive five-year warranty. A bead, not sand, blasted finish that makes cleaning... | |
| Compact, Lightweight Stainless Steel Filter Vessels with a Choice of Three 4" Diameter Bags... Value Added Features Side inlet piping connection Sizes for #03 and #04 filter bags Buna N&trade,... | |
| DUOLINE filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert... | |
| Eaton&rsquo,s MAXILINE MDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch process runs and high dirt load applications. | |
| Eaton&rsquo,s MAXILINE VMDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch processes which demand the highest quality of... | |
| Eaton's BECO Integra Cart KB cartridge housing is available as 1-30-fold type (1-9 filter cartridges) and designed with quick closure between dome and base plate. Different overall heights from 10"... | |
| Eaton's BECO INTEGRA Cart KL0 cartridge housings are manufactured of AISI 316L stainless steel and designed for pressurized air or steam filtration. Eaton's BECO INTEGRA Cart KL0 cartridge housings are... | |
| Eaton's BECO INTEGRA Cart KLAV cartridge housings are suitable for the filtration of gases of fluid group 2 according to the Pressure Equipment Directive DGRL 97/23/EC. Thanks to an optimized... | |
| MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes MODULINE Bag Filter... | |
| Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction... | |
| The cover of the MAXILINE MBF HD is easy to operate...just loosen the swing bolts, turn the davit handwheel and swing the cover aside. Features A Rugged, Reliable Handwheel Operated... | |
| The ECOLINE light-weight bag filter housings combine quality and value. Often the best choice for cost-sensitive applications, they are easy to install and feature a quick-opening V-clamp cover for easy... | |
| The FLOWLINE II offers the most cost-effective solution to single bag filter housing requirements. Its unique one-piece body design eliminates the traditional body to bottom cap circumferential weld and provides... | |
| The FLOWLINE is a lightweight, fabricated vessel with excellent sealing capabilities that meets the demands of most filtration applications in which an ASME code stamp is not required. The Flowline... | |
| The user friendly, cost effective bag filter housing for high volume applications and processes demanding frequent bag change-out. Ideal for batch process runs and high dirt load applications. Features the... | |
| The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism Available in... | |
| TOPLINE is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about TOPLINE is simply the best. TOPLINE&rsquo,s side inlet, flow through the top... |