DEPRAG, Inc. Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| The measurement electronic ME 5400 for connection to a PC is the ideal measurement device for stationary laboratory work stations. As well as all torque measurement functions - this software... | |
| The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving... | |
| The mobile and compact measurement device ME 5000 with integrated battery allows torque measurement independent of location or power supply. E.g. ideal to ascertain a screwdriver’s optimal setting value directly... | |
| The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It... |