DEPRAG, Inc. Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder... | |
| Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring... | |
| Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as... | |
| We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and... | |
| Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The... | |
| High power output at a low weight Ergonomic Highly durable Grinding - milling and fabricating of casted parts or when used for precision operations during grading and deburring of welding... | |
| High power output at a low weight Ergonomic Highly durable Our powerful die-grinders are designed to fullfil the highest quality demans when they are used on industrial applications. The integrated... | |
| High power output at a low weight Ergonomic Highly durable Small grinders with collets are especially well suited for the precision grinding with grinding tips and for fabricating using carbine... | |
| High power output High lifespan Ergonomic shape Low air consumption Efficient Fast-response speed regulator - that keeps the speed of the tool constant - even if tool is operated at... | |
| Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an... | |
| Robust Outstanding lifespan Efficient We have further expanded the program of our stati - onary grinders by models with a power output from 300 to 1,000 Watt – turn direction:... |