DEPRAG, Inc. Torque Measurement Device ME 6000

Description
The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It is a high quality precision measurement device which even has double the accuracy of the reliable ME 5400 and is highly recommended for tasks where measurement accuracy of 0.5 % is desirable. This is imperative for torque below 0.5 Nm (for DEPRAG screwdriver families NANOMAT and MICROMAT). The high resolution system of 15 bit is suitable for all torque transducers. Small measurement ranges can be measured with high precision over a large range (min. 1:10). As well as all functions for torque recording the software can also carry out detailed software analysis - which displays the cycle procedure “torque over period of time” of a measurement cycle. The required graph analysis program is included as standard. The software can be used on 32 and also 64 bit Windows Systems. The operation of this device - the display and printing of measurement values and the data processing is carried out directly on your PC - which is connected to the measurement device by a USB 2.0 port. Your advantage: You can flexibly process large amounts of data (e.g. with a normal statistics program) – all data is available on your PC as an ASCII-file.
Datasheet
Description
The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It is a high quality precision measurement device which even has double the accuracy of the reliable ME 5400 and is highly recommended for tasks where measurement accuracy of 0.5 % is desirable. This is imperative for torque below 0.5 Nm (for DEPRAG screwdriver families NANOMAT and MICROMAT). The high resolution system of 15 bit is suitable for all torque transducers. Small measurement ranges can be measured with high precision over a large range (min. 1:10). As well as all functions for torque recording the software can also carry out detailed software analysis - which displays the cycle procedure “torque over period of time” of a measurement cycle. The required graph analysis program is included as standard. The software can be used on 32 and also 64 bit Windows Systems. The operation of this device - the display and printing of measurement values and the data processing is carried out directly on your PC - which is connected to the measurement device by a USB 2.0 port. Your advantage: You can flexibly process large amounts of data (e.g. with a normal statistics program) – all data is available on your PC as an ASCII-file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measurement Device - ME 6000 - DEPRAG, Inc.
Lewisville, TX, USA
Torque Measurement Device
ME 6000
Torque Measurement Device ME 6000
The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It is a high quality precision measurement device which even has double the accuracy of the reliable ME 5400 and is highly recommended for tasks where measurement accuracy of 0.5 % is desirable. This is imperative for torque below 0.5 Nm (for DEPRAG screwdriver families NANOMAT and MICROMAT). The high resolution system of 15 bit is suitable for all torque transducers. Small measurement ranges can be measured with high precision over a large range (min. 1:10). As well as all functions for torque recording the software can also carry out detailed software analysis - which displays the cycle procedure “torque over period of time” of a measurement cycle. The required graph analysis program is included as standard. The software can be used on 32 and also 64 bit Windows Systems. The operation of this device - the display and printing of measurement values and the data processing is carried out directly on your PC - which is connected to the measurement device by a USB 2.0 port. Your advantage: You can flexibly process large amounts of data (e.g. with a normal statistics program) – all data is available on your PC as an ASCII-file.

The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It is a high quality precision measurement device which even has double the accuracy of the reliable ME 5400 and is highly recommended for tasks where measurement accuracy of 0.5 % is desirable. This is imperative for torque below 0.5 Nm (for DEPRAG screwdriver families NANOMAT and MICROMAT).

The high resolution system of 15 bit is suitable for all torque transducers. Small measurement ranges can be measured with high precision over a large range (min. 1:10).

As well as all functions for torque recording the software can also carry out detailed software analysis - which displays the cycle procedure “torque over period of time” of a measurement cycle. The required graph analysis program is included as standard. The software can be used on 32 and also 64 bit Windows Systems. The operation of this device - the display and printing of measurement values and the data processing is carried out directly on your PC - which is connected to the measurement device by a USB 2.0 port. Your advantage: You can flexibly process large amounts of data (e.g. with a normal statistics program) – all data is available on your PC as an ASCII-file.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Force and Torque Instruments
Product Number ME 6000
Product Name Torque Measurement Device
Output Digital Serial; Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - M5-1500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 1686 lbs (765 kg)
Output Frequency
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details