DEPRAG, Inc. Datasheets for Machining Heads and Multiple Spindle Heads
Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations.
Machining Heads and Multiple Spindle Heads: Learn more
| Product Name | Notes |
|---|---|
| The electric screwdriver with mechanical shut-off clutch. The solution where compressed air is not desired or there is no compressed air available. Robust - long life cycle Highest shut-off accuracy... | |
| Flexible Documentation features High precision The EC screwdriver spindle with brushless drive technology combined with the AST6 or AST11 screwdriver controller offers maximum flexibility and process control. The integrated torque... | |
| Flexible Documentation features High precision Sensor control The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum... | |
| From 0.02 - 180 Nm (3 in.oz. - 1594 in.lbs) The air-operated shut-off Screwdriver with integrated Function Control Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific... | |
| From 0.03 - 18 Nm (0.3 in.lbs - 159.3 in.lbs) Shut-off through current control – has integrated torque and angle control for the freely programmable screw assembly Stationary Screwdriver Spindles... | |
| From 0.05 - 80 Nm (7 in.oz. - 708 in.lbs) The air-operated shut-off Screwdriver with integrated Transducer for Torque and Angle Measurement Stationary Screwdriver Spindles are a DEPRAG specialty. A... | |
| From 0.2 - 270 Nm (2 in.lbs - 2390 in.lbs) EC-electric Screwdriver – has integrated transducer - torque and angle control for the freely programmable screw assembly Stationary Screwdriver Spindles... | |
| From 0.3 - 5 Nm (3 in.lbs - 44 in.lbs) The air-operated Screwdriver with special clutch for applications where the driving torque is higher than the seating torque Stationary Screwdriver... | |
| Highly accurate shut-off clutch For limited space Durable Robust The particular strength of a MINIMAT control screwdriver in angle design is that it can carry out screw assemblies with torque... | |
| Powerful Flexible High precision Full documentation capability MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility -... | |
| Thread forming with maximum motor power Seating torque less than driving torque Thread forming instead of thread damaging Simple integration Smallest mounting dimensions Our pneumatic screwdriver spindles SENSOMAT with mechanical... | |
| Top precision shut-off clutch For small spaces Long-life - robust The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw... | |
| Top precision shut-off clutch For small spaces Long-life Robust The particular strength of a NANOMAT control screwdriver in straight design is that it can carry out screw assemblies with torque... |