DEPRAG, Inc. Datasheets for Speed Controls
Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel.
Speed Controls: Learn more
| Product Name | Notes |
|---|---|
| A speed regulator is suitable for all applications where a constant speed at changing loads is needed. Universal usability because of free parameter-setting Large speed-range up to 80,000 rpm High-resolution... |