DEPRAG, Inc. Datasheets for Machine Tool Spindles

Machine tool spindles are rotating components used to hold and drive cutting tools or workpieces on lathes, milling machines and other machine tools.
Machine Tool Spindles: Learn more

Product Name Notes
The electric screwdriver with mechanical shut-off clutch. The solution where compressed air is not desired or there is no compressed air available. Robust - long life cycle Highest shut-off accuracy...
Flexible Documentation features High precision The EC screwdriver spindle with brushless drive technology combined with the AST6 or AST11 screwdriver controller offers maximum flexibility and process control. The integrated torque...
Flexible Documentation features High precision Sensor control The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum...
From 0.02 - 180 Nm (3 in.oz. - 1594 in.lbs) The air-operated shut-off Screwdriver with integrated Function Control Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific...
From 0.03 - 18 Nm (0.3 in.lbs - 159.3 in.lbs) Shut-off through current control – has integrated torque and angle control for the freely programmable screw assembly Stationary Screwdriver Spindles...
From 0.05 - 80 Nm (7 in.oz. - 708 in.lbs) The air-operated shut-off Screwdriver with integrated Transducer for Torque and Angle Measurement Stationary Screwdriver Spindles are a DEPRAG specialty. A...
From 0.2 - 270 Nm (2 in.lbs - 2390 in.lbs) EC-electric Screwdriver – has integrated transducer - torque and angle control for the freely programmable screw assembly Stationary Screwdriver Spindles...
From 0.3 - 5 Nm (3 in.lbs - 44 in.lbs) The air-operated Screwdriver with special clutch for applications where the driving torque is higher than the seating torque Stationary Screwdriver...
Highly accurate shut-off clutch For limited space Durable Robust The particular strength of a MINIMAT control screwdriver in angle design is that it can carry out screw assemblies with torque...
Powerful Flexible High precision Full documentation capability MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility -...
Thread forming with maximum motor power Seating torque less than driving torque Thread forming instead of thread damaging Simple integration Smallest mounting dimensions Our pneumatic screwdriver spindles SENSOMAT with mechanical...
Top precision shut-off clutch For small spaces Long-life - robust The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw...
Top precision shut-off clutch For small spaces Long-life Robust The particular strength of a NANOMAT control screwdriver in straight design is that it can carry out screw assemblies with torque...