DEPRAG, Inc. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint:... | |
| ADAPTIVE-DFS-patente d The constant data reported by the control modules enable the precise- and automatic recognition of allrelevant penetration points.Time-critical - and essential parameter changes are autonomously performed by the... | |
| Our pneumatic handheld screwdrivers SENSOMAT with mechanical clutch function are particularly suitable for applications such as: Sheet metal assemblies Wood assembelies Self-tapping The SENSOMAT has been specially de- signed for... | |
| Our range of handheld electric screwdrivers offers the customer all the well-known advantages of the DEPRAG screwdriving system. The torque is set on the mechanical shut-off clutch and complies with... | |
| The material mix used in the modern automotive body construction - as well as the one-sided accessibility of the assembly positions - are a perfect reason for the use of... | |
| The Micro-Assembly-Syste m DCAM-XS fulfils all market requirements for a modern machine. It is extremely small - fast - precise and flexible. The outstanding characteristics of these flexible assembly systems... | |
| The MINIMAT-T is equipped with an adjustable finder/sensor sleeve which triggers motor shutoff at the required depth consistently. The screwdriver is available in the straight or pistol grip form offering... | |
| The screwdriving system with additional function control. Handheld screwdriver Multi function control Pneumatic control The handheld screwdrivers in connection with the function controller and the pneumatic control offer a complete... | |
| Economical Air independent The cost-effective electric screwdriver with mechanical shut-off clutch is a good alternative if no pneumatic connection is available. Our range of handheld electric screwdriv- ers provides the... | |
| Efficiency Quality Assurance Flexibility Durability Ergonomics Throughout the world - the most variable products imaginable - are assembled with DEPRAG Screwdriving Stations and Assembly Systems - such as: VCR’s -... | |
| Ergonomic Simple handling Low noise level For work in confined areas Our flat head screwdrivers are primarily used for screwdriving tasks in confined spaces. The flat head screwdriver comes with... | |
| Flexible Data recording Highly accurate The EC screwdriver with brushless drive technology combined with the AST series screwdriver controller offers maximum flexibility and process control. The integrated torque and angle... | |
| Flexible Documentation features High precision Sensor control The handheld MINIMAT EC servo screwdriver in connection with the sequence controller AST30 enables free programming of the screw tightening process and features... | |
| Flexible Economical Comfortable Process reliable Robust The updated - more powerful MINIMAT-ED is available in three versions for torques between 0.24 to 4.8 Nm at speeds of 1500 rpm. The... | |
| Flexible Wireless communication Facility for documentation Operator friendly Easy adjustment of parameters High performance Energy efficient Where cables or hoses interfere with the assembly process - industry looks forward to... | |
| Low-vibration Low noise level Optimal design of the open-pored plastic grip High repeatability The low-vibration impulse screwdriver allows the fast tightening of fasteners without any tangible torque reaction. The ergonomic... | |
| Lowest torque Highest shut-off accuracy Ultra slim design Ergonomic n economical The NANOMAT - The control screwdriver with the lowest torque range on the market for your micro assemblies. Medical... | |
| Maximum flexibility Powerful Economic and reliable Operator friendly The cordless screwdriver with mechanical shut-off clutch is the alternative option for assembly when no air supply is available or the use... | |
| Perfectly balanced and ergonomic handle For a wide range of applications High speeds High torque output The flexible VARIOMAT Screwdriver - which was specially designed for the industries of wood... | |
| Robust Completely accurate Ergonomic - long life - quiet The particular strength of the MICROMAT test screwdriver - scarcely larger than a pen - is that it can carry out... | |
| Robust Highest Percision Ergonomic Long-life Low noise level | |
| Robust Highest precision Ergonomic Long-life low noise level The particular strength of the MINIMAT screwdriver in straight handle design is that it can carry out screw assemblies with torque ranges... | |
| Robust Highest precision Ergonomic Long-life Low noise level The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque... | |
| robust highest precision ergonomic long-life low noise level The particular strength of the MINIMAT control screwdriver in pistol grip design is that it can carry out screw assemblies with torque... | |
| Robust Uninfluenceably accurate Ergonomic Durable Quiet ESD screwdrivers are especially designed for the operation in electrostatic exposed areas - and where an ESD-safe assembly is required (specifications according to EN... | |
| Short cycle times Compact design Top reliability Fast development and delivery times Integrated controller Compact and space-saving in the well-known DEPRAG design – the attractive new DCAM exhibits high functionality... | |
| Versatile Robust Economical Ergonomic Our slip clutch scr ewdrivers are cost effective and mainly used for the assembly of wood- or sheet-metal parts that require highest reliability. This slip clutch... |