DEPRAG, Inc. Torque Measurement Device ME 5600

Description
The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving tools of all kinds on location. Using the measurement electronic ME 5600 the current torque value can be recorded and displayed. Another great advantage of the measurement electronic is the high resolution of the measurement data and the recording of large measurement series of up to 100 values. All values are graphically displayed on the LC display. The device can be operated easily using the touch screen. Data can be printed on various printers (see accessories).
Datasheet
Description
The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving tools of all kinds on location. Using the measurement electronic ME 5600 the current torque value can be recorded and displayed. Another great advantage of the measurement electronic is the high resolution of the measurement data and the recording of large measurement series of up to 100 values. All values are graphically displayed on the LC display. The device can be operated easily using the touch screen. Data can be printed on various printers (see accessories).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measurement Device - ME 5600 - DEPRAG, Inc.
Lewisville, TX, USA
Torque Measurement Device
ME 5600
Torque Measurement Device ME 5600
The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving tools of all kinds on location. Using the measurement electronic ME 5600 the current torque value can be recorded and displayed. Another great advantage of the measurement electronic is the high resolution of the measurement data and the recording of large measurement series of up to 100 values. All values are graphically displayed on the LC display. The device can be operated easily using the touch screen. Data can be printed on various printers (see accessories).

The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving tools of all kinds on location. Using the measurement electronic ME 5600 the current torque value can be recorded and displayed. Another great advantage of the measurement electronic is the high resolution of the measurement data and the recording of large measurement series of up to 100 values. All values are graphically displayed on the LC display. The device can be operated easily using the touch screen. Data can be printed on various printers (see accessories).

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Force and Torque Instruments
Product Number ME 5600
Product Name Torque Measurement Device
Output Digital Serial; Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - M5-2000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2248 lbs (1020 kg)
Output Frequency
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details