DEPRAG, Inc. Datasheets for Air Motors
Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
Air Motors: Learn more
| Product Name | Notes |
|---|---|
| Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. | |
| The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a... | |
| The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the... | |
| These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify... | |
| With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate... |